Ideal Industries, Inc. Twist On Wire Connector 30-852

Description
CONTOURED WING TYPE RED COLOR (2) #18 MIN. WIRE COMBINATION SIZE (4) #10 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 25000 PER BARREL STANDARD PACKAGE COPPER WIRE TYPE LIVE ACTION, EXPANDING, SQUARE WIRE SPRING TYPE WING-NUT[R] BRAND 452 MODEL
Datasheet
Description
CONTOURED WING TYPE RED COLOR (2) #18 MIN. WIRE COMBINATION SIZE (4) #10 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 25000 PER BARREL STANDARD PACKAGE COPPER WIRE TYPE LIVE ACTION, EXPANDING, SQUARE WIRE SPRING TYPE WING-NUT[R] BRAND 452 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-852 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-852
Twist On Wire Connector 30-852
CONTOURED WING TYPE RED COLOR (2) #18 MIN. WIRE COMBINATION SIZE (4) #10 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 25000 PER BARREL STANDARD PACKAGE COPPER WIRE TYPE LIVE ACTION, EXPANDING, SQUARE WIRE SPRING TYPE WING-NUT[R] BRAND 452 MODEL
  • CONTOURED WING TYPE
  • RED COLOR
  • (2) #18 MIN. WIRE COMBINATION SIZE
  • (4) #10 MAX. WIRE COMBINATION SIZE
  • 18 TO 8 AWG WIRE SIZE
  • UL, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 25000 PER BARREL STANDARD PACKAGE
  • COPPER WIRE TYPE
  • LIVE ACTION, EXPANDING, SQUARE WIRE SPRING TYPE
  • WING-NUT[R] BRAND
  • 452 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-852
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - A117815CT-ND - DigiKey
Specs
Terminal Type Standard
Material Copper Alloy
Features RoHS
View Details
2 suppliers
Bootlace Ferrules - 1787295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details