Ideal Industries, Inc. Male Disconnect 83-8001

Description
BULLET STYLE TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE VINYL INSULATED INSULATION TYPE VOLTAGE RATING 300 V MATERIAL TIN-PLATED BRASS WIRE INSULATION DIAMETER 0.15 INCH
Datasheet
Description
BULLET STYLE TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE VINYL INSULATED INSULATION TYPE VOLTAGE RATING 300 V MATERIAL TIN-PLATED BRASS WIRE INSULATION DIAMETER 0.15 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Disconnect - 83-8001 - Ideal Industries, Inc.
Sycamore, IL, USA
Male Disconnect
83-8001
Male Disconnect 83-8001
BULLET STYLE TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE VINYL INSULATED INSULATION TYPE VOLTAGE RATING 300 V MATERIAL TIN-PLATED BRASS WIRE INSULATION DIAMETER 0.15 INCH
  • BULLET STYLE TYPE
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL 774A, CUL APPROVAL
  • 75 DEG C TEMPERATURE RATING
  • 25 PER CARTON STANDARD PACKAGE
  • VINYL INSULATED INSULATION TYPE
  • VOLTAGE RATING 300 V
  • MATERIAL TIN-PLATED BRASS
  • WIRE INSULATION DIAMETER 0.15 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 83-8001
Product Name Male Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2776.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Ring Terminals - 1787276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details