Ideal Industries, Inc. Ring Lug 83-0621

Description
BEVELED, FUNNEL ENTRY TYPE 4 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 105 DEG C TEMPERATURE RATING 20 PER CARTON STANDARD PACKAGE 5/16 INCH STUD SIZE NON-INSULATED INSULATION TYPE VOLTAGE RATING 600 V MATERIAL TIN-PLATED BRASS
Datasheet
Description
BEVELED, FUNNEL ENTRY TYPE 4 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 105 DEG C TEMPERATURE RATING 20 PER CARTON STANDARD PACKAGE 5/16 INCH STUD SIZE NON-INSULATED INSULATION TYPE VOLTAGE RATING 600 V MATERIAL TIN-PLATED BRASS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - 83-0621 - Ideal Industries, Inc.
Sycamore, IL, USA
Ring Lug
83-0621
Ring Lug 83-0621
BEVELED, FUNNEL ENTRY TYPE 4 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 105 DEG C TEMPERATURE RATING 20 PER CARTON STANDARD PACKAGE 5/16 INCH STUD SIZE NON-INSULATED INSULATION TYPE VOLTAGE RATING 600 V MATERIAL TIN-PLATED BRASS
  • BEVELED, FUNNEL ENTRY TYPE
  • 4 AWG MAX. CONDUCTOR SIZE
  • UL 774A, CUL APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 20 PER CARTON STANDARD PACKAGE
  • 5/16 INCH STUD SIZE
  • NON-INSULATED INSULATION TYPE
  • VOLTAGE RATING 600 V
  • MATERIAL TIN-PLATED BRASS
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 83-0621
Product Name Ring Lug
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Ring Terminals - 1788636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details