Ideal Industries, Inc. Push In Wire Connector 30-1632

Description
NYLON MATERIAL RED COLOR 20 TO 12 AWG (SOLID), 16 TO 12 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 5000 PER BOX STANDARD PACKAGE 2 PORT(S) IN-SURE[R] BRAND 32 MODEL
Datasheet
Description
NYLON MATERIAL RED COLOR 20 TO 12 AWG (SOLID), 16 TO 12 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 5000 PER BOX STANDARD PACKAGE 2 PORT(S) IN-SURE[R] BRAND 32 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push In Wire Connector - 30-1632 - Ideal Industries, Inc.
Sycamore, IL, USA
Push In Wire Connector
30-1632
Push In Wire Connector 30-1632
NYLON MATERIAL RED COLOR 20 TO 12 AWG (SOLID), 16 TO 12 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 5000 PER BOX STANDARD PACKAGE 2 PORT(S) IN-SURE[R] BRAND 32 MODEL
  • NYLON MATERIAL
  • RED COLOR
  • 20 TO 12 AWG (SOLID), 16 TO 12 AWG (STRANDED) WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 5000 PER BOX STANDARD PACKAGE
  • 2 PORT(S)
  • IN-SURE[R] BRAND
  • 32 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-1632
Product Name Push In Wire Connector
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2802.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Bootlace Ferrules - 1787314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details