Ideal Industries, Inc. Twist On Wire Connector 30-074

Description
POSITIVE GRIP TYPE YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (4) #14, (1) #18 MAX. WIRE COMBINATION SIZE 18 TO 12 AWG WIRE SIZE UL 486C, CSA C22.2, CE APPROVAL 600 VOLT VOLTAGE RATING 221 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE ZINC PLATED POLYPROPYLENE SHELL MATERIAL FIXED, SQUARE WIRE SPRING TYPE WIRE-NUT[R] BRAND ROHS COMPLIANT INSERT MATERIAL STEEL SIZE 0.55 INCH DIAMETER X 0.95 INCH HEIGHT 74B MODEL
Datasheet
Description
POSITIVE GRIP TYPE YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (4) #14, (1) #18 MAX. WIRE COMBINATION SIZE 18 TO 12 AWG WIRE SIZE UL 486C, CSA C22.2, CE APPROVAL 600 VOLT VOLTAGE RATING 221 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE ZINC PLATED POLYPROPYLENE SHELL MATERIAL FIXED, SQUARE WIRE SPRING TYPE WIRE-NUT[R] BRAND ROHS COMPLIANT INSERT MATERIAL STEEL SIZE 0.55 INCH DIAMETER X 0.95 INCH HEIGHT 74B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-074 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-074
Twist On Wire Connector 30-074
POSITIVE GRIP TYPE YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (4) #14, (1) #18 MAX. WIRE COMBINATION SIZE 18 TO 12 AWG WIRE SIZE UL 486C, CSA C22.2, CE APPROVAL 600 VOLT VOLTAGE RATING 221 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE ZINC PLATED POLYPROPYLENE SHELL MATERIAL FIXED, SQUARE WIRE SPRING TYPE WIRE-NUT[R] BRAND ROHS COMPLIANT INSERT MATERIAL STEEL SIZE 0.55 INCH DIAMETER X 0.95 INCH HEIGHT 74B MODEL
  • POSITIVE GRIP TYPE
  • YELLOW COLOR
  • (2) #18 MIN. WIRE COMBINATION SIZE
  • (4) #14, (1) #18 MAX. WIRE COMBINATION SIZE
  • 18 TO 12 AWG WIRE SIZE
  • UL 486C, CSA C22.2, CE APPROVAL
  • 600 VOLT VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 100 PER BOX STANDARD PACKAGE
  • COPPER WIRE TYPE
  • ZINC PLATED POLYPROPYLENE SHELL MATERIAL
  • FIXED, SQUARE WIRE SPRING TYPE
  • WIRE-NUT[R] BRAND
  • ROHS COMPLIANT
  • INSERT MATERIAL STEEL
  • SIZE 0.55 INCH DIAMETER X 0.95 INCH HEIGHT
  • 74B MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-074
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Connector Contacts - 0641-1-2031L - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details