Ideal Industries, Inc. Female Disconnect 83-8101

Description
RECEPTACLE STYLE TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE VINYL FULLY INSULATED INSULATION TYPE WIRE INSULATION DIAMETER 0.15 INCH
Datasheet
Description
RECEPTACLE STYLE TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE VINYL FULLY INSULATED INSULATION TYPE WIRE INSULATION DIAMETER 0.15 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - 83-8101 - Ideal Industries, Inc.
Sycamore, IL, USA
Female Disconnect
83-8101
Female Disconnect 83-8101
RECEPTACLE STYLE TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE VINYL FULLY INSULATED INSULATION TYPE WIRE INSULATION DIAMETER 0.15 INCH
  • RECEPTACLE STYLE TYPE
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL 774A, CUL APPROVAL
  • 75 DEG C TEMPERATURE RATING
  • 25 PER CARTON STANDARD PACKAGE
  • VINYL FULLY INSULATED INSULATION TYPE
  • WIRE INSULATION DIAMETER 0.15 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 83-8101
Product Name Female Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Rings & Spades - 1-1627170-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Tin
Features RoHS
View Details
Crocodile Clips - 1902571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Brass
Features RoHS; Insulated
View Details