Ideal Industries, Inc. Piggyback Disconnect 83-9611

Description
RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE 0.15 INCH MAX. INSULATION DIAMETER UL APPROVAL 75 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE VOLTAGE RATING 300 V
Datasheet
Description
RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE 0.15 INCH MAX. INSULATION DIAMETER UL APPROVAL 75 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE VOLTAGE RATING 300 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piggyback Disconnect - 83-9611 - Ideal Industries, Inc.
Sycamore, IL, USA
Piggyback Disconnect
83-9611
Piggyback Disconnect 83-9611
RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE 0.15 INCH MAX. INSULATION DIAMETER UL APPROVAL 75 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE VOLTAGE RATING 300 V
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • 0.15 INCH MAX. INSULATION DIAMETER
  • UL APPROVAL
  • 75 DEG C TEMPERATURE RATING
  • 25 STANDARD PACKAGE
  • VINYL INSULATED INSULATION TYPE
  • 0.25 INCH X 0.032 INCH TAB SIZE
  • VOLTAGE RATING 300 V
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 83-9611
Product Name Piggyback Disconnect
Terminal Type Piggyback Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal Adapter - 9496 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Snap In Quick Fit .187
Specs
Material Steel
View Details
2 suppliers
Connector Contacts - 104479-7 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Ring Terminals - 1787265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details