Ideal Industries, Inc. Crimp On Wire Connector 30-412

Description
ZINC PLATED STEEL MATERIAL (1) #14, (1) #16 MIN. WIRE COMBINATION SIZE (2) #8, (1) #6 MAX. WIRE COMBINATION SIZE 18 TO 4 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 600 V VOLTAGE RATING 50 PER BOX STANDARD PACKAGE COPPER WIRE TYPE IDEAL[R] BRAND 412 MODEL
Datasheet
Description
ZINC PLATED STEEL MATERIAL (1) #14, (1) #16 MIN. WIRE COMBINATION SIZE (2) #8, (1) #6 MAX. WIRE COMBINATION SIZE 18 TO 4 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 600 V VOLTAGE RATING 50 PER BOX STANDARD PACKAGE COPPER WIRE TYPE IDEAL[R] BRAND 412 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp On Wire Connector - 30-412 - Ideal Industries, Inc.
Sycamore, IL, USA
Crimp On Wire Connector
30-412
Crimp On Wire Connector 30-412
ZINC PLATED STEEL MATERIAL (1) #14, (1) #16 MIN. WIRE COMBINATION SIZE (2) #8, (1) #6 MAX. WIRE COMBINATION SIZE 18 TO 4 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 600 V VOLTAGE RATING 50 PER BOX STANDARD PACKAGE COPPER WIRE TYPE IDEAL[R] BRAND 412 MODEL
  • ZINC PLATED STEEL MATERIAL
  • (1) #14, (1) #16 MIN. WIRE COMBINATION SIZE
  • (2) #8, (1) #6 MAX. WIRE COMBINATION SIZE
  • 18 TO 4 AWG WIRE SIZE
  • UL 486C, CSA 22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 50 PER BOX STANDARD PACKAGE
  • COPPER WIRE TYPE
  • IDEAL[R] BRAND
  • 412 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-412
Product Name Crimp On Wire Connector
Terminal Type Crimp On Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-2002-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
Un-Insulated Ferrules - 2395.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details