Ideal Industries, Inc. Female Disconnect 83-9571

Description
FUNNEL ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE BARREL TYPE BRAZED/BUTTED SEAM MATERIAL TIN PLATED BRASS VOLTAGE RATING 600 V INSULATION DIAMETER 0.15 INCH
Datasheet
Description
FUNNEL ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE BARREL TYPE BRAZED/BUTTED SEAM MATERIAL TIN PLATED BRASS VOLTAGE RATING 600 V INSULATION DIAMETER 0.15 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - 83-9571 - Ideal Industries, Inc.
Sycamore, IL, USA
Female Disconnect
83-9571
Female Disconnect 83-9571
FUNNEL ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE BARREL TYPE BRAZED/BUTTED SEAM MATERIAL TIN PLATED BRASS VOLTAGE RATING 600 V INSULATION DIAMETER 0.15 INCH
  • FUNNEL ENTRY TYPE
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL 774A, CUL APPROVAL
  • 75 DEG C TEMPERATURE RATING
  • 25 PER CARTON STANDARD PACKAGE
  • VINYL INSULATED INSULATION TYPE
  • 0.25 INCH X 0.032 INCH TAB SIZE
  • BARREL TYPE BRAZED/BUTTED SEAM
  • MATERIAL TIN PLATED BRASS
  • VOLTAGE RATING 600 V
  • INSULATION DIAMETER 0.15 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 83-9571
Product Name Female Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1901973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
Insulated Ferrules - 2620.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 0660-206-1282 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers