Ideal Industries, Inc. Twist On Wire Connector WT4-B

Description
POSITIVE GRIP TYPE YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (2) #12 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 500 PER BAG STANDARD PACKAGE COPPER WIRE TYPE FIXED, SQUARE WIRE SPRING TYPE WIRETWIST[R] BRAND WT4 MODEL
Datasheet
Description
POSITIVE GRIP TYPE YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (2) #12 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 500 PER BAG STANDARD PACKAGE COPPER WIRE TYPE FIXED, SQUARE WIRE SPRING TYPE WIRETWIST[R] BRAND WT4 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - WT4-B - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
WT4-B
Twist On Wire Connector WT4-B
POSITIVE GRIP TYPE YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (2) #12 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 500 PER BAG STANDARD PACKAGE COPPER WIRE TYPE FIXED, SQUARE WIRE SPRING TYPE WIRETWIST[R] BRAND WT4 MODEL
  • POSITIVE GRIP TYPE
  • YELLOW COLOR
  • (2) #18 MIN. WIRE COMBINATION SIZE
  • (2) #12 MAX. WIRE COMBINATION SIZE
  • 22 TO 10 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 500 PER BAG STANDARD PACKAGE
  • COPPER WIRE TYPE
  • FIXED, SQUARE WIRE SPRING TYPE
  • WIRETWIST[R] BRAND
  • WT4 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number WT4-B
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

8104 Nailclip on 0.250″ Spade Lug Adapter - 8104 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
View Details
Terminals - Turret Connectors - 36-11351-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers
Spade Terminals - 1-1377173-7 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Ring Terminals - 1787265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details