Ideal Industries, Inc. Push In Wire Connector 30-383XJ

Description
POLYCARBONATE MATERIAL ORANGE COLOR 18 TO 12 AWG (SOLID), 14 TO 12 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 50 PER JAR STANDARD PACKAGE 3 PORT(S) POWERPLUG[R] BRAND CURRENT RATING 6 AMPERE KNOCKOUT SIZE 1/2 INCH MODEL 103 MODEL
Datasheet
Description
POLYCARBONATE MATERIAL ORANGE COLOR 18 TO 12 AWG (SOLID), 14 TO 12 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 50 PER JAR STANDARD PACKAGE 3 PORT(S) POWERPLUG[R] BRAND CURRENT RATING 6 AMPERE KNOCKOUT SIZE 1/2 INCH MODEL 103 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push In Wire Connector - 30-383XJ - Ideal Industries, Inc.
Sycamore, IL, USA
Push In Wire Connector
30-383XJ
Push In Wire Connector 30-383XJ
POLYCARBONATE MATERIAL ORANGE COLOR 18 TO 12 AWG (SOLID), 14 TO 12 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 50 PER JAR STANDARD PACKAGE 3 PORT(S) POWERPLUG[R] BRAND CURRENT RATING 6 AMPERE KNOCKOUT SIZE 1/2 INCH MODEL 103 MODEL
  • POLYCARBONATE MATERIAL
  • ORANGE COLOR
  • 18 TO 12 AWG (SOLID), 14 TO 12 AWG (STRANDED) WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 50 PER JAR STANDARD PACKAGE
  • 3 PORT(S)
  • POWERPLUG[R] BRAND
  • CURRENT RATING 6 AMPERE
  • KNOCKOUT SIZE 1/2 INCH
  • MODEL 103 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-383XJ
Product Name Push In Wire Connector
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100060-26 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details
Blade Terminals - 1787250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details