Ideal Industries, Inc. Twist On Wire Connector 30-452

Description
FLAME RETARDANT/CONTOURED WING SECURE GRIP SHELL TYPE RED COLOR (2) #18 MIN. WIRE COMBINATION SIZE (4) #10 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 VOLT VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL EXPANDING, LIVE ACTION, SQUARE WIRE SPRING TYPE WING-NUT[R], 452[R] BRAND APPLICATION RESIDENTIAL, COMMERCIAL
Datasheet
Description
FLAME RETARDANT/CONTOURED WING SECURE GRIP SHELL TYPE RED COLOR (2) #18 MIN. WIRE COMBINATION SIZE (4) #10 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 VOLT VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL EXPANDING, LIVE ACTION, SQUARE WIRE SPRING TYPE WING-NUT[R], 452[R] BRAND APPLICATION RESIDENTIAL, COMMERCIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-452 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-452
Twist On Wire Connector 30-452
FLAME RETARDANT/CONTOURED WING SECURE GRIP SHELL TYPE RED COLOR (2) #18 MIN. WIRE COMBINATION SIZE (4) #10 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 VOLT VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL EXPANDING, LIVE ACTION, SQUARE WIRE SPRING TYPE WING-NUT[R], 452[R] BRAND APPLICATION RESIDENTIAL, COMMERCIAL
  • FLAME RETARDANT/CONTOURED WING SECURE GRIP SHELL TYPE
  • RED COLOR
  • (2) #18 MIN. WIRE COMBINATION SIZE
  • (4) #10 MAX. WIRE COMBINATION SIZE
  • 18 TO 10 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 600 VOLT VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 100 PER BOX STANDARD PACKAGE
  • COPPER WIRE TYPE
  • THERMOPLASTIC SHELL MATERIAL
  • EXPANDING, LIVE ACTION, SQUARE WIRE SPRING TYPE
  • WING-NUT[R], 452[R] BRAND
  • APPLICATION RESIDENTIAL, COMMERCIAL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-452
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

8101 Nailclip on 0.080″ Pin Adapter - 8101 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin
View Details
Terminals - Turret Connectors - 36-1540-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Wire-to-Board Connector Contacts - 1-167301-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Bootlace Ferrules - 1788742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details