Ideal Industries, Inc. Twist On Wire Connector 30-651

Description
CONTOURED WING TYPE YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (3) #12 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL 486C, CSA C22.2, CE APPROVAL 600 VOLT VOLTAGE RATING 221 DEG F TEMPERATURE RATING 500 PER BAG STANDARD PACKAGE COPPER WIRE TYPE ZINC PLATED THERMOPLASTIC POLYESTER SHELL MATERIAL EXPANDING, LIVE ACTION, SQUARE WIRE SPRING TYPE WING-NUT[R] BRAND ROHS COMPLIANT INSERT MATERIAL STEEL SIZE 0.48 INCH DIAMETER X 0.69 INCH WIDTH X 1.03 INCH HEIGHT 451 MODEL
Datasheet
Description
CONTOURED WING TYPE YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (3) #12 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL 486C, CSA C22.2, CE APPROVAL 600 VOLT VOLTAGE RATING 221 DEG F TEMPERATURE RATING 500 PER BAG STANDARD PACKAGE COPPER WIRE TYPE ZINC PLATED THERMOPLASTIC POLYESTER SHELL MATERIAL EXPANDING, LIVE ACTION, SQUARE WIRE SPRING TYPE WING-NUT[R] BRAND ROHS COMPLIANT INSERT MATERIAL STEEL SIZE 0.48 INCH DIAMETER X 0.69 INCH WIDTH X 1.03 INCH HEIGHT 451 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-651 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-651
Twist On Wire Connector 30-651
CONTOURED WING TYPE YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (3) #12 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL 486C, CSA C22.2, CE APPROVAL 600 VOLT VOLTAGE RATING 221 DEG F TEMPERATURE RATING 500 PER BAG STANDARD PACKAGE COPPER WIRE TYPE ZINC PLATED THERMOPLASTIC POLYESTER SHELL MATERIAL EXPANDING, LIVE ACTION, SQUARE WIRE SPRING TYPE WING-NUT[R] BRAND ROHS COMPLIANT INSERT MATERIAL STEEL SIZE 0.48 INCH DIAMETER X 0.69 INCH WIDTH X 1.03 INCH HEIGHT 451 MODEL
  • CONTOURED WING TYPE
  • YELLOW COLOR
  • (2) #18 MIN. WIRE COMBINATION SIZE
  • (3) #12 MAX. WIRE COMBINATION SIZE
  • 18 TO 10 AWG WIRE SIZE
  • UL 486C, CSA C22.2, CE APPROVAL
  • 600 VOLT VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 500 PER BAG STANDARD PACKAGE
  • COPPER WIRE TYPE
  • ZINC PLATED THERMOPLASTIC POLYESTER SHELL MATERIAL
  • EXPANDING, LIVE ACTION, SQUARE WIRE SPRING TYPE
  • WING-NUT[R] BRAND
  • ROHS COMPLIANT
  • INSERT MATERIAL STEEL
  • SIZE 0.48 INCH DIAMETER X 0.69 INCH WIDTH X 1.03 INCH HEIGHT
  • 451 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-651
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring #10 to 0.025″ Square Socket, Adapter - 8705 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
#6 Stud Lockwasher Solder Lug - 7315 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers
Quick Disconnects - 100645-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
Ring Terminals - 1788609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details