Ideal Industries, Inc. Twist On Wire Connector 30-341

Description
SWEPT WING, RIBBED CAP, HEX HEAD TYPE TAN COLOR (3) #22 MIN. WIRE COMBINATION SIZE (3) #10 MAX. WIRE COMBINATION SIZE 22 TO 8 AWG WIRE SIZE UL 486C, CSA C22.2, CE, IEC APPROVAL 600 VOLT VOLTAGE RATING 221 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE ZINC PLATED THERMOPLASTIC POLYESTER SHELL MATERIAL EXPANDING, LIVE ACTION, SQUARE WIRE SPRING TYPE TWISTER[R] BRAND INSERT MATERIAL STEEL SIZE 0.54 INCH DIAMETER X 0.72 INCH WIDTH X 1.14 INCH HEIGHT 341 MODEL
Datasheet
Description
SWEPT WING, RIBBED CAP, HEX HEAD TYPE TAN COLOR (3) #22 MIN. WIRE COMBINATION SIZE (3) #10 MAX. WIRE COMBINATION SIZE 22 TO 8 AWG WIRE SIZE UL 486C, CSA C22.2, CE, IEC APPROVAL 600 VOLT VOLTAGE RATING 221 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE ZINC PLATED THERMOPLASTIC POLYESTER SHELL MATERIAL EXPANDING, LIVE ACTION, SQUARE WIRE SPRING TYPE TWISTER[R] BRAND INSERT MATERIAL STEEL SIZE 0.54 INCH DIAMETER X 0.72 INCH WIDTH X 1.14 INCH HEIGHT 341 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-341 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-341
Twist On Wire Connector 30-341
SWEPT WING, RIBBED CAP, HEX HEAD TYPE TAN COLOR (3) #22 MIN. WIRE COMBINATION SIZE (3) #10 MAX. WIRE COMBINATION SIZE 22 TO 8 AWG WIRE SIZE UL 486C, CSA C22.2, CE, IEC APPROVAL 600 VOLT VOLTAGE RATING 221 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE ZINC PLATED THERMOPLASTIC POLYESTER SHELL MATERIAL EXPANDING, LIVE ACTION, SQUARE WIRE SPRING TYPE TWISTER[R] BRAND INSERT MATERIAL STEEL SIZE 0.54 INCH DIAMETER X 0.72 INCH WIDTH X 1.14 INCH HEIGHT 341 MODEL
  • SWEPT WING, RIBBED CAP, HEX HEAD TYPE
  • TAN COLOR
  • (3) #22 MIN. WIRE COMBINATION SIZE
  • (3) #10 MAX. WIRE COMBINATION SIZE
  • 22 TO 8 AWG WIRE SIZE
  • UL 486C, CSA C22.2, CE, IEC APPROVAL
  • 600 VOLT VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 100 PER BOX STANDARD PACKAGE
  • COPPER WIRE TYPE
  • ZINC PLATED THERMOPLASTIC POLYESTER SHELL MATERIAL
  • EXPANDING, LIVE ACTION, SQUARE WIRE SPRING TYPE
  • TWISTER[R] BRAND
  • INSERT MATERIAL STEEL
  • SIZE 0.54 INCH DIAMETER X 0.72 INCH WIDTH X 1.14 INCH HEIGHT
  • 341 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-341
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
PTFE Insulated Bottom Mount Solder Terminal-11312 - 11312 - Keystone Electronics Corp.
Specs
Material Brass, Tin Plated Terminals; White PTFE Bushing
View Details
3 suppliers
Dual Wire Ferrules - 2777.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
2 suppliers