Ideal Industries, Inc. Twist On Wire Connector 30-276

Description
POSITIVE GRIP TYPE RED COLOR (2) #14 MIN. WIRE COMBINATION SIZE (4) #12 MAX. WIRE COMBINATION SIZE 18 TO 6 AWG WIRE SIZE UL 486C, CSA C22.2, CE APPROVAL 600 VOLT VOLTAGE RATING 221 DEG F TEMPERATURE RATING 250 PER BAG STANDARD PACKAGE COPPER WIRE TYPE ZINC PLATED POLYPROPYLENE SHELL MATERIAL FIXED, SQUARE WIRE SPRING TYPE WIRE-NUT[R] BRAND ROHS COMPLIANT INSERT MATERIAL STEEL SIZE 0.59 INCH DIAMETER X 1.06 INCH HEIGHT 76B MODEL
Datasheet
Description
POSITIVE GRIP TYPE RED COLOR (2) #14 MIN. WIRE COMBINATION SIZE (4) #12 MAX. WIRE COMBINATION SIZE 18 TO 6 AWG WIRE SIZE UL 486C, CSA C22.2, CE APPROVAL 600 VOLT VOLTAGE RATING 221 DEG F TEMPERATURE RATING 250 PER BAG STANDARD PACKAGE COPPER WIRE TYPE ZINC PLATED POLYPROPYLENE SHELL MATERIAL FIXED, SQUARE WIRE SPRING TYPE WIRE-NUT[R] BRAND ROHS COMPLIANT INSERT MATERIAL STEEL SIZE 0.59 INCH DIAMETER X 1.06 INCH HEIGHT 76B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-276 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-276
Twist On Wire Connector 30-276
POSITIVE GRIP TYPE RED COLOR (2) #14 MIN. WIRE COMBINATION SIZE (4) #12 MAX. WIRE COMBINATION SIZE 18 TO 6 AWG WIRE SIZE UL 486C, CSA C22.2, CE APPROVAL 600 VOLT VOLTAGE RATING 221 DEG F TEMPERATURE RATING 250 PER BAG STANDARD PACKAGE COPPER WIRE TYPE ZINC PLATED POLYPROPYLENE SHELL MATERIAL FIXED, SQUARE WIRE SPRING TYPE WIRE-NUT[R] BRAND ROHS COMPLIANT INSERT MATERIAL STEEL SIZE 0.59 INCH DIAMETER X 1.06 INCH HEIGHT 76B MODEL
  • POSITIVE GRIP TYPE
  • RED COLOR
  • (2) #14 MIN. WIRE COMBINATION SIZE
  • (4) #12 MAX. WIRE COMBINATION SIZE
  • 18 TO 6 AWG WIRE SIZE
  • UL 486C, CSA C22.2, CE APPROVAL
  • 600 VOLT VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 250 PER BAG STANDARD PACKAGE
  • COPPER WIRE TYPE
  • ZINC PLATED POLYPROPYLENE SHELL MATERIAL
  • FIXED, SQUARE WIRE SPRING TYPE
  • WIRE-NUT[R] BRAND
  • ROHS COMPLIANT
  • INSERT MATERIAL STEEL
  • SIZE 0.59 INCH DIAMETER X 1.06 INCH HEIGHT
  • 76B MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-276
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details