Ideal Industries, Inc. Twist On Wire Connector WGR-500JR

Description
CONTOURED WING TYPE GREEN COLOR (2) #14 MIN. WIRE COMBINATION SIZE (5) #12 MAX. WIRE COMBINATION SIZE 14 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 221 DEG F TEMPERATURE RATING 500 PER JAR STANDARD PACKAGE COPPER WIRE TYPE WINGTWIST[R] BRAND WGR MODEL
Datasheet
Description
CONTOURED WING TYPE GREEN COLOR (2) #14 MIN. WIRE COMBINATION SIZE (5) #12 MAX. WIRE COMBINATION SIZE 14 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 221 DEG F TEMPERATURE RATING 500 PER JAR STANDARD PACKAGE COPPER WIRE TYPE WINGTWIST[R] BRAND WGR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - WGR-500JR - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
WGR-500JR
Twist On Wire Connector WGR-500JR
CONTOURED WING TYPE GREEN COLOR (2) #14 MIN. WIRE COMBINATION SIZE (5) #12 MAX. WIRE COMBINATION SIZE 14 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 221 DEG F TEMPERATURE RATING 500 PER JAR STANDARD PACKAGE COPPER WIRE TYPE WINGTWIST[R] BRAND WGR MODEL
  • CONTOURED WING TYPE
  • GREEN COLOR
  • (2) #14 MIN. WIRE COMBINATION SIZE
  • (5) #12 MAX. WIRE COMBINATION SIZE
  • 14 TO 10 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 221 DEG F TEMPERATURE RATING
  • 500 PER JAR STANDARD PACKAGE
  • COPPER WIRE TYPE
  • WINGTWIST[R] BRAND
  • WGR MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number WGR-500JR
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2777.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
2 suppliers
PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details