Ideal Industries, Inc. Twist On Wire Connector WT1-B

Description
POSITIVE GRIP TYPE GRAY COLOR (3) #22 MIN. WIRE COMBINATION SIZE (2) #16 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 500 PER BAG STANDARD PACKAGE COPPER WIRE TYPE FIXED, SQUARE WIRE SPRING TYPE WIRETWIST[R] BRAND WT1 MODEL
Datasheet
Description
POSITIVE GRIP TYPE GRAY COLOR (3) #22 MIN. WIRE COMBINATION SIZE (2) #16 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 500 PER BAG STANDARD PACKAGE COPPER WIRE TYPE FIXED, SQUARE WIRE SPRING TYPE WIRETWIST[R] BRAND WT1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - WT1-B - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
WT1-B
Twist On Wire Connector WT1-B
POSITIVE GRIP TYPE GRAY COLOR (3) #22 MIN. WIRE COMBINATION SIZE (2) #16 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 500 PER BAG STANDARD PACKAGE COPPER WIRE TYPE FIXED, SQUARE WIRE SPRING TYPE WIRETWIST[R] BRAND WT1 MODEL
  • POSITIVE GRIP TYPE
  • GRAY COLOR
  • (3) #22 MIN. WIRE COMBINATION SIZE
  • (2) #16 MAX. WIRE COMBINATION SIZE
  • 22 TO 14 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 300 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 500 PER BAG STANDARD PACKAGE
  • COPPER WIRE TYPE
  • FIXED, SQUARE WIRE SPRING TYPE
  • WIRETWIST[R] BRAND
  • WT1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number WT1-B
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Keystone Electronics Corp.
View Details
Insulated Ferrules - 2202.0/16 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details