Ideal Industries, Inc. Crimp On Wire Connector 30-245

Description
PRE-INSULATED TYPE TIN PLATED COPPER MATERIAL (2) #22 MIN. WIRE COMBINATION SIZE (1) #14, (2) #18 MAX. WIRE COMBINATION SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE NYLON INSULATION MATERIAL SOLID/STRANDED WIRE TYPE COLOR WHITE 48 MODEL
Datasheet
Description
PRE-INSULATED TYPE TIN PLATED COPPER MATERIAL (2) #22 MIN. WIRE COMBINATION SIZE (1) #14, (2) #18 MAX. WIRE COMBINATION SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE NYLON INSULATION MATERIAL SOLID/STRANDED WIRE TYPE COLOR WHITE 48 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp On Wire Connector - 30-245 - Ideal Industries, Inc.
Sycamore, IL, USA
Crimp On Wire Connector
30-245
Crimp On Wire Connector 30-245
PRE-INSULATED TYPE TIN PLATED COPPER MATERIAL (2) #22 MIN. WIRE COMBINATION SIZE (1) #14, (2) #18 MAX. WIRE COMBINATION SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE NYLON INSULATION MATERIAL SOLID/STRANDED WIRE TYPE COLOR WHITE 48 MODEL
  • PRE-INSULATED TYPE
  • TIN PLATED COPPER MATERIAL
  • (2) #22 MIN. WIRE COMBINATION SIZE
  • (1) #14, (2) #18 MAX. WIRE COMBINATION SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 1000 PER CARTON STANDARD PACKAGE
  • NYLON INSULATION MATERIAL
  • SOLID/STRANDED WIRE TYPE
  • COLOR WHITE
  • 48 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-245
Product Name Crimp On Wire Connector
Terminal Type Crimp On Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details
Dual Wire Ferrules - 2802.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Splices - 049361-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details