Ideal Industries, Inc. Twist On Wire Connector 30-265

Description
RIBBED CAP, SWEPT WING, HEX HEAD TYPE PURPLE COLOR (1) #10 SOLID (ALUMINUM), (1) OR (2) #10 SOLID (COPPER) MIN. WIRE COMBINATION SIZE (2) 12 AWG SOLID (ALUMINUM), (1) 18 AWG (COPPER) MAX. WIRE COMBINATION SIZE UL 486C, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE ALUMINUM/COPPER WIRE TYPE SQUARE WIRE, LIVE ACTION SPRING TYPE TWISTER[R] BRAND MODEL 65 MODEL
Datasheet
Description
RIBBED CAP, SWEPT WING, HEX HEAD TYPE PURPLE COLOR (1) #10 SOLID (ALUMINUM), (1) OR (2) #10 SOLID (COPPER) MIN. WIRE COMBINATION SIZE (2) 12 AWG SOLID (ALUMINUM), (1) 18 AWG (COPPER) MAX. WIRE COMBINATION SIZE UL 486C, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE ALUMINUM/COPPER WIRE TYPE SQUARE WIRE, LIVE ACTION SPRING TYPE TWISTER[R] BRAND MODEL 65 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-265 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-265
Twist On Wire Connector 30-265
RIBBED CAP, SWEPT WING, HEX HEAD TYPE PURPLE COLOR (1) #10 SOLID (ALUMINUM), (1) OR (2) #10 SOLID (COPPER) MIN. WIRE COMBINATION SIZE (2) 12 AWG SOLID (ALUMINUM), (1) 18 AWG (COPPER) MAX. WIRE COMBINATION SIZE UL 486C, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE ALUMINUM/COPPER WIRE TYPE SQUARE WIRE, LIVE ACTION SPRING TYPE TWISTER[R] BRAND MODEL 65 MODEL
  • RIBBED CAP, SWEPT WING, HEX HEAD TYPE
  • PURPLE COLOR
  • (1) #10 SOLID (ALUMINUM), (1) OR (2) #10 SOLID (COPPER) MIN. WIRE COMBINATION SIZE
  • (2) 12 AWG SOLID (ALUMINUM), (1) 18 AWG (COPPER) MAX. WIRE COMBINATION SIZE
  • UL 486C, CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 100 PER BOX STANDARD PACKAGE
  • ALUMINUM/COPPER WIRE TYPE
  • SQUARE WIRE, LIVE ACTION SPRING TYPE
  • TWISTER[R] BRAND
  • MODEL 65 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-265
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data