Ideal Industries, Inc. Twist On Wire Connector 30-251

Description
BLACK COLOR (2) #22 STRANDED MIN. WIRE COMBINATION SIZE (2) #16 MAX. WIRE COMBINATION SIZE 22 TO 16 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 302 DEG F TEMPERATURE RATING 25000 PER KEG STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL FIXED, SQUARE WIRE SPRING TYPE WIRE-NUT[R] BRAND 71B MODEL
Datasheet
Description
BLACK COLOR (2) #22 STRANDED MIN. WIRE COMBINATION SIZE (2) #16 MAX. WIRE COMBINATION SIZE 22 TO 16 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 302 DEG F TEMPERATURE RATING 25000 PER KEG STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL FIXED, SQUARE WIRE SPRING TYPE WIRE-NUT[R] BRAND 71B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-251 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-251
Twist On Wire Connector 30-251
BLACK COLOR (2) #22 STRANDED MIN. WIRE COMBINATION SIZE (2) #16 MAX. WIRE COMBINATION SIZE 22 TO 16 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 302 DEG F TEMPERATURE RATING 25000 PER KEG STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL FIXED, SQUARE WIRE SPRING TYPE WIRE-NUT[R] BRAND 71B MODEL
  • BLACK COLOR
  • (2) #22 STRANDED MIN. WIRE COMBINATION SIZE
  • (2) #16 MAX. WIRE COMBINATION SIZE
  • 22 TO 16 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 300 V VOLTAGE RATING
  • 302 DEG F TEMPERATURE RATING
  • 25000 PER KEG STANDARD PACKAGE
  • COPPER WIRE TYPE
  • THERMOPLASTIC SHELL MATERIAL
  • FIXED, SQUARE WIRE SPRING TYPE
  • WIRE-NUT[R] BRAND
  • 71B MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-251
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details