Ideal Industries, Inc. Splice Connector 83-9301

Description
BUTT TYPE TIN PLATED BRASS MATERIAL YELLOW COLOR 1.043 INCH 0.248 INCH MAX. INSULATION DIAMETER UL 774A, CUL APPROVAL 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE
Datasheet
Description
BUTT TYPE TIN PLATED BRASS MATERIAL YELLOW COLOR 1.043 INCH 0.248 INCH MAX. INSULATION DIAMETER UL 774A, CUL APPROVAL 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - 83-9301 - Ideal Industries, Inc.
Sycamore, IL, USA
Splice Connector
83-9301
Splice Connector 83-9301
BUTT TYPE TIN PLATED BRASS MATERIAL YELLOW COLOR 1.043 INCH 0.248 INCH MAX. INSULATION DIAMETER UL 774A, CUL APPROVAL 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE
  • BUTT TYPE
  • TIN PLATED BRASS MATERIAL
  • YELLOW COLOR
  • 1.043 INCH
  • 0.248 INCH MAX. INSULATION DIAMETER
  • UL 774A, CUL APPROVAL
  • 600 V VOLTAGE RATING
  • 75 DEG C TEMPERATURE RATING
  • 25 PER CARTON STANDARD PACKAGE
  • 12 TO 10 AWG CONDUCTOR SIZE
  • VINYL INSULATED INSULATION TYPE
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 83-9301
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1123721-4 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3300 to 0.8200 mm2
View Details
Bootlace Ferrules - 1787359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 16 mm2
View Details