Ideal Industries, Inc. Twist On Wire Connector 30-876

Description
POSITIVE GRIP TYPE RED COLOR (2) #14 MIN. WIRE COMBINATION SIZE (4) #12 MAX. WIRE COMBINATION SIZE 18 TO 6 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 15000 PER BARREL STANDARD PACKAGE COPPER WIRE TYPE FIXED, SQUARE WIRE SPRING TYPE WIRE-NUT[R] BRAND 76B MODEL
Datasheet
Description
POSITIVE GRIP TYPE RED COLOR (2) #14 MIN. WIRE COMBINATION SIZE (4) #12 MAX. WIRE COMBINATION SIZE 18 TO 6 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 15000 PER BARREL STANDARD PACKAGE COPPER WIRE TYPE FIXED, SQUARE WIRE SPRING TYPE WIRE-NUT[R] BRAND 76B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-876 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-876
Twist On Wire Connector 30-876
POSITIVE GRIP TYPE RED COLOR (2) #14 MIN. WIRE COMBINATION SIZE (4) #12 MAX. WIRE COMBINATION SIZE 18 TO 6 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 15000 PER BARREL STANDARD PACKAGE COPPER WIRE TYPE FIXED, SQUARE WIRE SPRING TYPE WIRE-NUT[R] BRAND 76B MODEL
  • POSITIVE GRIP TYPE
  • RED COLOR
  • (2) #14 MIN. WIRE COMBINATION SIZE
  • (4) #12 MAX. WIRE COMBINATION SIZE
  • 18 TO 6 AWG WIRE SIZE
  • UL, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 15000 PER BARREL STANDARD PACKAGE
  • COPPER WIRE TYPE
  • FIXED, SQUARE WIRE SPRING TYPE
  • WIRE-NUT[R] BRAND
  • 76B MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-876
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2844.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Connector Contacts - 1-1418578-2 - TE Connectivity
Specs
Features RoHS
View Details
Ring Terminals - 1788682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details