Ideal Industries, Inc.Push In Wire Connector30-188
Description
BLUE COLOR
20 TO 12 AWG (SOLID), 16 TO 14 AWG (STRANDED) WIRE SIZE
UL, CSA APPROVAL
600 V VOLTAGE RATING
221 DEG F TEMPERATURE RATING
1000 PER BOX STANDARD PACKAGE
6 (STACKED) PORT(S)
IN-SURE[R] BRAND
88 MODEL
Ideal Industries, Inc.
Done
Datasheet
Description
BLUE COLOR
20 TO 12 AWG (SOLID), 16 TO 14 AWG (STRANDED) WIRE SIZE
UL, CSA APPROVAL
600 V VOLTAGE RATING
221 DEG F TEMPERATURE RATING
1000 PER BOX STANDARD PACKAGE
6 (STACKED) PORT(S)
IN-SURE[R] BRAND
88 MODEL
BLUE COLOR
20 TO 12 AWG (SOLID), 16 TO 14 AWG (STRANDED) WIRE SIZE
UL, CSA APPROVAL
600 V VOLTAGE RATING
221 DEG F TEMPERATURE RATING
1000 PER BOX STANDARD PACKAGE
6 (STACKED) PORT(S)
IN-SURE[R] BRAND
88 MODEL
BLUE COLOR
20 TO 12 AWG (SOLID), 16 TO 14 AWG (STRANDED) WIRE SIZE