Ideal Industries, Inc. Crimp On Wire Connector 30-648

Description
INSULATED TYPE (4) #16 MIN. WIRE COMBINATION SIZE (1) #12, (4) #14 MAX. WIRE COMBINATION SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 10000 PER CARTON STANDARD PACKAGE COPPER, STRANDED WIRE TYPE IDEAL[R] BRAND NC-8 MODEL
Datasheet
Description
INSULATED TYPE (4) #16 MIN. WIRE COMBINATION SIZE (1) #12, (4) #14 MAX. WIRE COMBINATION SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 10000 PER CARTON STANDARD PACKAGE COPPER, STRANDED WIRE TYPE IDEAL[R] BRAND NC-8 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp On Wire Connector - 30-648 - Ideal Industries, Inc.
Sycamore, IL, USA
Crimp On Wire Connector
30-648
Crimp On Wire Connector 30-648
INSULATED TYPE (4) #16 MIN. WIRE COMBINATION SIZE (1) #12, (4) #14 MAX. WIRE COMBINATION SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 10000 PER CARTON STANDARD PACKAGE COPPER, STRANDED WIRE TYPE IDEAL[R] BRAND NC-8 MODEL
  • INSULATED TYPE
  • (4) #16 MIN. WIRE COMBINATION SIZE
  • (1) #12, (4) #14 MAX. WIRE COMBINATION SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 10000 PER CARTON STANDARD PACKAGE
  • COPPER, STRANDED WIRE TYPE
  • IDEAL[R] BRAND
  • NC-8 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-648
Product Name Crimp On Wire Connector
Terminal Type Crimp On Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Connector Contacts - 1-194189-1 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 8.37 mm2
View Details
Terminal Posts - 1796925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Material Brass
Features RoHS; Insulated
View Details