Ideal Industries, Inc. Twist On Wire Connector 30-1163

Description
SWEPT WING TYPE GRAY/DARK BLUE COLOR (3) #14 MIN. WIRE COMBINATION SIZE (5) #10 MAX. WIRE COMBINATION SIZE 16 TO 6 AWG WIRE SIZE UL 486D, CSA, CE APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 15 PER CARD STANDARD PACKAGE COPPER WIRE TYPE WEATHERPROOF[TM] BRAND MODEL 63 MODEL
Datasheet
Description
SWEPT WING TYPE GRAY/DARK BLUE COLOR (3) #14 MIN. WIRE COMBINATION SIZE (5) #10 MAX. WIRE COMBINATION SIZE 16 TO 6 AWG WIRE SIZE UL 486D, CSA, CE APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 15 PER CARD STANDARD PACKAGE COPPER WIRE TYPE WEATHERPROOF[TM] BRAND MODEL 63 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-1163 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-1163
Twist On Wire Connector 30-1163
SWEPT WING TYPE GRAY/DARK BLUE COLOR (3) #14 MIN. WIRE COMBINATION SIZE (5) #10 MAX. WIRE COMBINATION SIZE 16 TO 6 AWG WIRE SIZE UL 486D, CSA, CE APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 15 PER CARD STANDARD PACKAGE COPPER WIRE TYPE WEATHERPROOF[TM] BRAND MODEL 63 MODEL
  • SWEPT WING TYPE
  • GRAY/DARK BLUE COLOR
  • (3) #14 MIN. WIRE COMBINATION SIZE
  • (5) #10 MAX. WIRE COMBINATION SIZE
  • 16 TO 6 AWG WIRE SIZE
  • UL 486D, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 15 PER CARD STANDARD PACKAGE
  • COPPER WIRE TYPE
  • WEATHERPROOF[TM] BRAND
  • MODEL 63 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-1163
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627016-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details