Ideal Industries, Inc. Push In Wire Connector 30-087J

Description
POLYCARBONATE MATERIAL GRAY COLOR 20 TO 12 AWG (SOLID), 16 TO 14 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 150 PER JAR STANDARD PACKAGE 5 PORT(S) IN-SURE[R] BRAND MODEL 87 MODEL
Datasheet
Description
POLYCARBONATE MATERIAL GRAY COLOR 20 TO 12 AWG (SOLID), 16 TO 14 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 150 PER JAR STANDARD PACKAGE 5 PORT(S) IN-SURE[R] BRAND MODEL 87 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push In Wire Connector - 30-087J - Ideal Industries, Inc.
Sycamore, IL, USA
Push In Wire Connector
30-087J
Push In Wire Connector 30-087J
POLYCARBONATE MATERIAL GRAY COLOR 20 TO 12 AWG (SOLID), 16 TO 14 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 150 PER JAR STANDARD PACKAGE 5 PORT(S) IN-SURE[R] BRAND MODEL 87 MODEL
  • POLYCARBONATE MATERIAL
  • GRAY COLOR
  • 20 TO 12 AWG (SOLID), 16 TO 14 AWG (STRANDED) WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 150 PER JAR STANDARD PACKAGE
  • 5 PORT(S)
  • IN-SURE[R] BRAND
  • MODEL 87 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-087J
Product Name Push In Wire Connector
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Dual Wire Ferrules - 2775.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 1-175196-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details