Ideal Industries, Inc. Push In Wire Connector 30-1634

Description
NYLON MATERIAL YELLOW COLOR 20 TO 12 AWG (SOLID), 16 TO 12 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 5000 PER BOX STANDARD PACKAGE 4 PORT(S) IN-SURE[R] BRAND 34 MODEL
Datasheet
Description
NYLON MATERIAL YELLOW COLOR 20 TO 12 AWG (SOLID), 16 TO 12 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 5000 PER BOX STANDARD PACKAGE 4 PORT(S) IN-SURE[R] BRAND 34 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push In Wire Connector - 30-1634 - Ideal Industries, Inc.
Sycamore, IL, USA
Push In Wire Connector
30-1634
Push In Wire Connector 30-1634
NYLON MATERIAL YELLOW COLOR 20 TO 12 AWG (SOLID), 16 TO 12 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 5000 PER BOX STANDARD PACKAGE 4 PORT(S) IN-SURE[R] BRAND 34 MODEL
  • NYLON MATERIAL
  • YELLOW COLOR
  • 20 TO 12 AWG (SOLID), 16 TO 12 AWG (STRANDED) WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 5000 PER BOX STANDARD PACKAGE
  • 4 PORT(S)
  • IN-SURE[R] BRAND
  • 34 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-1634
Product Name Push In Wire Connector
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Ferrules - 2856.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details