Ideal Industries, Inc. Fork Lug 83-7071

Description
BEVELED, FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE #10 STUD SIZE VINYL INSULATED INSULATION TYPE IDEAL[R] BRAND MATERIAL TIN PLATED BRASS BRAZED/BUTTED SEAM PREVENT SPLITTING WIRE INSULATION DIAMETER 0.161 INCH
Datasheet
Description
BEVELED, FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE #10 STUD SIZE VINYL INSULATED INSULATION TYPE IDEAL[R] BRAND MATERIAL TIN PLATED BRASS BRAZED/BUTTED SEAM PREVENT SPLITTING WIRE INSULATION DIAMETER 0.161 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - 83-7071 - Ideal Industries, Inc.
Sycamore, IL, USA
Fork Lug
83-7071
Fork Lug 83-7071
BEVELED, FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE #10 STUD SIZE VINYL INSULATED INSULATION TYPE IDEAL[R] BRAND MATERIAL TIN PLATED BRASS BRAZED/BUTTED SEAM PREVENT SPLITTING WIRE INSULATION DIAMETER 0.161 INCH
  • BEVELED, FUNNEL ENTRY TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CUL APPROVAL
  • 75 DEG C TEMPERATURE RATING
  • 25 PER CARTON STANDARD PACKAGE
  • #10 STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • IDEAL[R] BRAND
  • MATERIAL TIN PLATED BRASS
  • BRAZED/BUTTED SEAM PREVENT SPLITTING
  • WIRE INSULATION DIAMETER 0.161 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 83-7071
Product Name Fork Lug
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Connector Contacts - 1-1600961-8 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Ring Terminals - 119176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details