Ideal Industries, Inc. Push In Wire Connector 30-690

Description
BLACK COLOR 20 TO 12 AWG (SOLID), 16 TO 14 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 2000 PER BOX STANDARD PACKAGE 8 PORT(S) IN-SURE[R] BRAND 90 MODEL
Datasheet
Description
BLACK COLOR 20 TO 12 AWG (SOLID), 16 TO 14 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 2000 PER BOX STANDARD PACKAGE 8 PORT(S) IN-SURE[R] BRAND 90 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push In Wire Connector - 30-690 - Ideal Industries, Inc.
Sycamore, IL, USA
Push In Wire Connector
30-690
Push In Wire Connector 30-690
BLACK COLOR 20 TO 12 AWG (SOLID), 16 TO 14 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 2000 PER BOX STANDARD PACKAGE 8 PORT(S) IN-SURE[R] BRAND 90 MODEL
  • BLACK COLOR
  • 20 TO 12 AWG (SOLID), 16 TO 14 AWG (STRANDED) WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 2000 PER BOX STANDARD PACKAGE
  • 8 PORT(S)
  • IN-SURE[R] BRAND
  • 90 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-690
Product Name Push In Wire Connector
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Forked Turret Terminal - 1533-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
Ferrules - 2842.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details