Ideal Industries, Inc. Datasheets for Wire and Cable Strippers
Cable and wire strippers are devices used to remove sections of insulation from electrical wire, allowing access to the conductor for terminating and splicing. This guide includes handheld, benchtop, powered, and chemical stripping processes.
Wire and Cable Strippers: Learn more
| Product Name | Notes |
|---|---|
| 1/4 INCH OUTER DIAMETER MIN. WIRE SIZE 3/4 INCH OUTER DIAMETER MAX. WIRE SIZE SINGLE/MULTIPLE CONDUCTOR WIRE TYPE | |
| 12 AWG MIN. WIRE SIZE 8 AWG MAX. WIRE SIZE MIL-W-5086 TYPE I WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| 12 AWG SOLID MIN. WIRE SIZE 2 AWG SOLID, 18 AWG STRANDED MAX. WIRE SIZE CONTOURED, CUSHION GRIP, ERGONOMIC HANDLE TYPE BLACK OXIDE FINISHED STEEL BLADE MATERIAL STEEL BODY MATERIAL... | |
| 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE BMS13-48 TYPE 1 TO 7/8/9/10 TO 14/15/23/24/25/26/27 /28/30/31/32/35/36, MIL-W-81044/11/12/13 , MIL-W-22759/34/35/41 /42/43 WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE... | |
| 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE BMS13-60 TYPE 12 TO 18/28 TO 32, MIL-W-22759/80/81/82 /91/92 WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE BMS13-60 TYPE 7 TO 12 WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE CUSHIONED GRIP HANDLE TYPE DIE CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL RED HANDLE COLOR SOLID/STRANDED WIRE TYPE STRIPMASTER[R] BRAND... | |
| 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE MIL-W-85485/5/6/7/8 WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| 14 AWG MIN. WIRE SIZE 12 AWG MAX. WIRE SIZE CUSHIONED GRIP HANDLE TYPE DIE CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL RED HANDLE COLOR SOLID/STRANDED WIRE TYPE STRIPMASTER[R] BRAND... | |
| 2-STEP TYPE RG58/RG59/RG6/RG6 QUAD CABLE TYPE STRIP BLADE SPACING 1/4 INCH | |
| 2-STEP TYPE RG59 CABLE TYPE STRIPMASTER[R] BRAND | |
| 2-STEP TYPE RG6 CABLE TYPE STRIPMASTER[R] BRAND | |
| 20 AWG SOLID, 22 AWG STRANDED MIN. WIRE SIZE 8 AWG SOLID, 10 AWG STRANDED MAX. WIRE SIZE SOLID/STRANDED, INSULATED WIRE TYPE #4-40 TPI, #6-32 TPI, #8-32 TPI, #10-24 TPI,... | |
| 22 AWG INSULATED/NON-INSULA TED CRIMP MIN. WIRE SIZE 10 AWG INSULATED/NON-INSULA TED CRIMP MAX. WIRE SIZE MATERIAL DROP FORGED HIGH CARBON STEEL | |
| 22 AWG MIN. WIRE SIZE 14 AWG MAX. WIRE SIZE MIL-W-24640/19/22/23 /24 WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| 22 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE CUSHIONED GRIP HANDLE TYPE DIE CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR SOLID/STRANDED WIRE TYPE STRIPMASTER[R] BRAND... | |
| 22 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE CUSHIONED GRIP HANDLE TYPE PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR SOLID/STRANDED WIRE TYPE STRIPMASTER[R] BRAND | |
| 22 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE PAN 6411 DP 002 TO 012, BF, CF WIRE TYPE CUSTOM STRIPMASTER[R] LITE BRAND INCLUDES DIE TYPE BLADE | |
| 24 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE CUSHIONED GRIP HANDLE TYPE DIE CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR SOLID/STRANDED WIRE TYPE STRIPMASTER[R] BRAND... | |
| 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE CUSHIONED GRIP HANDLE TYPE DIE CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR SOLID/STRANDED WIRE TYPE STRIPMASTER[R] BRAND... | |
| 26 AWG MIN. WIRE SIZE 20 AWG MAX. WIRE SIZE MIL-W-22759/18/19, MIL-W-81381/1/2/6/7/ 8/9/10/17/18/19/20/2 1 WIRE TYPE CUSTOM STRIPMASTER[R] LITE BRAND INCLUDES DIE TYPE BLADE | |
| 3-STEP TYPE RG58/RG59/RG6/RG6 QUAD CABLE TYPE STRIP BLADE SPACING 1/4 INCH | |
| 3/4 INCH OUTER DIAMETER MIN. WIRE SIZE 1-1/2 INCH OUTER DIAMETER MAX. WIRE SIZE SINGLE/MULTIPLE CONDUCTOR WIRE TYPE | |
| AUTOMATIC, SPRING LOADED, PLIERS NOSE TYPE 18 AWG (SOLID), 20 AWG (STRANDED) MIN. WIRE SIZE 10 AWG (SOLID), 12 AWG (STRANDED) MAX. WIRE SIZE STRAIGHT HANDLE TYPE BLACK OXIDE FINISHED... | |
| AUTOMATIC, SPRING LOADED, PLIERS NOSE TYPE 24 AWG (SOLID), 26 AWG (STRANDED) MIN. WIRE SIZE 14 AWG (SOLID), 16 AWG (STRANDED) MAX. WIRE SIZE STRAIGHT HANDLE TYPE BLACK OXIDE FINISHED... | |
| AUTOMATIC, SPRING LOADED, PLIERS NOSE TYPE 30 AWG (SOLID), 32 AWG (STRANDED) MIN. WIRE SIZE 22 AWG (SOLID), 24 AWG (STRANDED) MAX. WIRE SIZE STRAIGHT HANDLE TYPE BLACK OXIDE FINISHED... | |
| CUSTOM STRIPMASTER[R] BRAND USED ON HELICAL THREAD FRAME ASSEMBLY 45 MODEL | |
| ERGONOMIC TYPE 18 AWG (SOLID), 20 AWG (STRANDED) MIN. WIRE SIZE 10 AWG (SOLID), 12 AWG (STRANDED) MAX. WIRE SIZE CURVED, COMFORT, TEXTURED GRIP HANDLE TYPE YELLOW HANDLE COLOR SOLID,... | |
| LOCKING PAWL TYPE 14/2 AWG MIN. WIRE SIZE 12/2 AWG MAX. WIRE SIZE CURVED, TEXTURED, COMFORT HANDLE TYPE SOLID WIRE TYPE #6-32 TPI, #8-32 TPI BOLT/SCREW CUTTING SIZE REFLEX[T] BRAND... | |
| LOCKING PAWL TYPE 16 AWG STRANDED/14 AWG SOLID MIN. WIRE SIZE 8 AWG STRANDED/8 AWG SOLID MAX. WIRE SIZE CURVED, TEXTURED, COMFORT HANDLE TYPE SOLID/STRANDED WIRE TYPE #6-32 TPI, #8-32... | |
| MINI COAX RG58, CB CABLE TYPE 1/8 TO 7/32 INCH OUTER DIAMETER CAPACITY BLUE HANDLE COLOR RINGER[TM] BRAND STRIP BLADE SPACING 0.24 INCH INCLUDES (2) ADJUSTABLE DEPTH BLADE, (1) ADJUSTABLE... | |
| NON-RATCHET TYPE COMFORT CUSHIONED GRIP HANDLE TYPE BLACK OXIDE COATED STEEL HANDLE MATERIAL TELEMASTER[TM] BRAND INCLUDES PRECISION GROUND CONTACT DIE USED ON RJ-11/RJ-45 PLUG | |
| ORANGE HANDLE COLOR 125 MICRON FIBER SIZE MINILITE-STRIP[TM] BRAND BUFFER COATING SIZE 250/900 MICRON | |
| PLIER NOSE TYPE 14 AWG SOLID, 16 AWG STRANDED MIN. WIRE SIZE 6 AWG SOLID, 8 AWG STRANDED MAX. WIRE SIZE NON-SLIP, SLIDE LOCK, TEXTURED GRIP HANDLE TYPE THERMOPLASTIC HANDLE... | |
| PLIERS NOSE TYPE 14 AWG (SOLID), 16 AWG (STRANDED) MIN. WIRE SIZE 6 AWG (SOLID), 8 AWG (STRANDED) MAX. WIRE SIZE NON-SLIP, SLIDE LOCK, TEXTURED GRIP HANDLE TYPE SANTOPRENE HANDLE... | |
| PLIERS NOSE TYPE 16 AWG (SOLID), 18 AWG (STRANDED) MIN. WIRE SIZE 8 AWG (SOLID), 10 AWG (STRANDED) MAX. WIRE SIZE CUSHION GRIP HANDLE TYPE YELLOW HANDLE COLOR #4-40 TPI,... | |
| PLIERS NOSE TYPE 18 AWG (SOLID), 20 AWG (STRANDED) MIN. WIRE SIZE 10 AWG (SOLID), 12 AWG (STRANDED) MAX. WIRE SIZE NON-SLIP, SLIDE LOCK, TEXTURED GRIP HANDLE TYPE SANTOPRENE HANDLE... | |
| PLIERS NOSE TYPE 24 AWG (SOLID), 26 AWG (STRANDED) MIN. WIRE SIZE 14 AWG (SOLID), 16 AWG (STRANDED) MAX. WIRE SIZE NON-SLIP, SLIDE LOCK, TEXTURED GRIP HANDLE TYPE SANTOPRENE HANDLE... | |
| PNEUMATIC TYPE 7 7/8 INCH 30 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE COMFORT, CUSHIONED GRIP HANDLE TYPE SINGLE CONDUCTOR WIRE TYPE IDEAL[R] BRAND INCLUDE DIE TYPE BLADE,... | |
| RG11 CABLE TYPE STRIP BLADE SPACING 1/4 INCH | |
| RG11, RG8 CABLE TYPE 1/4 TO 9/16 INCH OUTER DIAMETER CAPACITY BLUE HANDLE COLOR RINGER[TM] BRAND STRIP BLADE SPACING 0.56 INCH INCLUDES (2) ADJUSTABLE DEPTH BLADE, (1) ADJUSTABLE ROUND SLITTING... | |
| RG174, RG187 CABLE TYPE 1/8 INCH OUTER DIAMETER CAPACITY GRAY HANDLE COLOR RINGER[TM] BRAND STRIP BLADE SPACING 0.24 INCH INCLUDES (2) ADJUSTABLE DEPTH BLADE, (1) ADJUSTABLE ROUND SLITTING BLADE | |
| RG59, RG6 CABLE TYPE COMFORT CUSHIONED GRIP HANDLE TYPE CUT MATERIAL COPPER COATED STEEL | |
| RG59, RG6, UTP CABLE TYPE 3/16 TO 5/16 INCH OUTER DIAMETER CAPACITY BLACK HANDLE COLOR RINGER[TM] BRAND STRIP BLADE SPACING 0.24 INCH INCLUDES (2) ADJUSTABLE DEPTH BLADE, (1) ADJUSTABLE ROUND... | |
| RG6, RG6 QUAD, RG59, UTP CABLE TYPE PREPPRO[R] BRAND STRIP BLADE SPACING 1/4 INCH | |
| SELF ADJUSTABLE TYPE 14 AWG UNDERGROUND FEEDER MIN. WIRE SIZE 12 AWG SOLID MAX. WIRE SIZE ERGONOMIC HANDLE TYPE SOLID/UNDERGROUND FEEDER WIRE TYPE NUMBER OF CONDUCTOR 2 USED ON TWIN... | |
| SELF ADJUSTABLE TYPE 26 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE HARDENED CARBON STEEL BLADE MATERIAL REINFORCED FIBERGLASS BODY MATERIAL FIBERGLASS HANDLE MATERIAL SOLID/STRANDED WIRE TYPE MAXIM[R] BRAND... | |
| SHIELDED CABLE TYPE 0.12 INCH CAPACITY BLUE HANDLE COLOR RINGER[TM] BRAND | |
| SHIELDED CABLE TYPE 0.12 INCH CAPACITY GREEN HANDLE COLOR RINGER[TM] BRAND INCLUDES DEEP-V NOTCH | |
| SHIELDED CABLE TYPE 0.12 TO 0.22 INCH CAPACITY RED HANDLE COLOR RINGER[TM] BRAND | |
| SHIELDED, KAPTON CABLE TYPE ORANGE HANDLE COLOR RINGER[TM] BRAND INSULATION THICKNESS 5 MIL INCLUDES K-6492 BLADE | |
| SHIELDED, KYNAR CABLE TYPE 0.12 INCH CAPACITY YELLOW HANDLE COLOR RINGER[TM] BRAND INSULATION THICKNESS 8 TO 10 MIL INCLUDES K-6493 BLADE | |
| SPRING LOADED TYPE | |
| SPRING LOADED TYPE 12 AWG MIN. WIRE SIZE 8 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE STURDY DIE-CAST ZINC BODY MATERIAL STRIPMASTER[R] BRAND STRIPPING HOLE DIAMETER 0.106 TO 0.159... | |
| SPRING LOADED TYPE 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE 5 MDI HOOK-UP AIR FRAME TYPE A AND B WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE... | |
| SPRING LOADED TYPE 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE 5 MDI HOOK-UP TYPE C WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE BF, DK, DL, DM WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE BMS13-48 TYPE 8/9/10 TO 14/15/23/24/27/28/31 /32/35/36, MIL-W-16878/4, MIL-W-22759/16/17/34 /35/41/42/43, MIL-W-81044/11/12/13 /16/17, MIL-W-85485/9/10/11/ 12 WIRE TYPE CUSTOM STRIPMASTER[R]... | |
| SPRING LOADED TYPE 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE BMS13-60 TYPE 1 TO 6/19 TO 21/23 TO 27/33 TO 34, MIL-W-22759/83/84/85 /86/87/88/89/90 WIRE TYPE CUSTOM STRIPMASTER[R]... | |
| SPRING LOADED TYPE 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE CUSHIONED, COMFORT GRIP HANDLE TYPE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND DIAMETER 0.076 TO 0.116 INCH CUTTING... | |
| SPRING LOADED TYPE 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE CUSHIONED, COMFORT GRIP HANDLE TYPE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND DIAMETER 0.076 TO 0.119 INCH CUTTING... | |
| SPRING LOADED TYPE 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE MIL-W-22759/18/19, MIL-W-81381/11/12/13 /14/22, AKA, AKB WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE MIL-W-5086 TYPE II WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE MIL-W-81381/1/2/6/7/ 8/9/10/17/21 WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE MIL-W-DMS-2426 WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE RED HANDLE COLOR CUSTOM STRIPMASTER[R] BRAND DIE-TYPE BLADE | |
| SPRING LOADED TYPE 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE, FILE TYPE GRIPPER PAD, STOP LATCH USED... | |
| SPRING LOADED TYPE 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE, FILE TYPE GRIPPER PAD USED ON PVC... | |
| SPRING LOADED TYPE 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE, PARALLEL GRIPPER PAD, SHORT STOP LATCH, WIRE... | |
| SPRING LOADED TYPE 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE, PARALLEL GRIPPER PAD USED ON PVC AND... | |
| SPRING LOADED TYPE 14 AWG MIN. WIRE SIZE 12 AWG MAX. WIRE SIZE BF, CF, DK WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 14 AWG MIN. WIRE SIZE 12 AWG MAX. WIRE SIZE CUSHIONED GRIP HANDLE TYPE STURDY DIE-CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL ACT 260 TYPE 1, SOLID/STRANDED... | |
| SPRING LOADED TYPE 14 AWG MIN. WIRE SIZE 12 AWG MAX. WIRE SIZE SOLID, NON-METALLIC WIRE TYPE PREMIUM T[R]-14, T[R]-STRIPPER BRAND | |
| SPRING LOADED TYPE 14 AWG MIN. WIRE SIZE 12 AWG MAX. WIRE SIZE SOLID, NON-METALLIC WIRE TYPE T[R]-STRIPPER BRAND | |
| SPRING LOADED TYPE 14 AWG SOLID, 16 AWG STRANDED MIN. WIRE SIZE 6 AWG SOLID, 8 AWG STRANDED MAX. WIRE SIZE COMFORT, CURVED, TEXTURED GRIP HANDLE TYPE SOLID/STRANDED WIRE TYPE... | |
| SPRING LOADED TYPE 14 AWG SOLID, 18 AWG STRANDED MIN. WIRE SIZE 12 AWG SOLID, 16 AWG STRANDED MAX. WIRE SIZE STURDY DIE-CAST ZINC BODY MATERIAL SOLID/STRANDED WIRE TYPE STRIPMASTER[R]... | |
| SPRING LOADED TYPE 18 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE STURDY DIE-CAST ZINC BODY MATERIAL STRIPMASTER[R] BRAND STRIPPING HOLE DIAMETER 0.73 TO 0.144... | |
| SPRING LOADED TYPE 18 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE CUSHIONED, NON-SLIP COMFORT GRIP HANDLE TYPE STRIPMASTER[R] BRAND INCLUDES KNIFE TYPE BLADE | |
| SPRING LOADED TYPE 18 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE KAPTON SOLID WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 18 AWG MIN. WIRE SIZE 12 AWG MAX. WIRE SIZE STURDY DIE-CAST ZINC BODY MATERIAL STRANDED WIRE TYPE STRIPMASTER[R] BRAND STRIPPING HOLE DIAMETER 0.061 TO 0.113 INCH... | |
| SPRING LOADED TYPE 18 AWG MIN. WIRE SIZE 8 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE STURDY DIE-CAST ZINC BODY MATERIAL STRIPMASTER[R] BRAND STRIPPING HOLE DIAMETER 0.055 TO 0.198... | |
| SPRING LOADED TYPE 22 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE STURDY DIE-CAST ZINC BODY MATERIAL STRIPMASTER[R] BRAND STRIPPING HOLE DIAMETER 0.048 TO 0.144... | |
| SPRING LOADED TYPE 22 AWG MIN. WIRE SIZE 14 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE STURDY DIE-CAST ZINC BODY MATERIAL STRIPMASTER[R] BRAND STRIPPING HOLE DIAMETER 0.039 TO 0.09... | |
| SPRING LOADED TYPE 22 AWG MIN. WIRE SIZE 14 AWG MAX. WIRE SIZE CUSHIONED, NON-SLIP COMFORT GRIP HANDLE TYPE STRIPMASTER[R] BRAND INCLUDES KNIFE TYPE BLADE | |
| SPRING LOADED TYPE 22 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE COMFORT, CUSHIONED GRIP HANDLE TYPE BLACK HANDLE COLOR HOOK-UP WIRE WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDE DIE... | |
| SPRING LOADED TYPE 22 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE COMFORT, CUSHIONED GRIP HANDLE TYPE DIE CAST ZINC BODY MATERIAL NON-STK HANDLE MATERIAL BLACK HANDLE COLOR SOLID/STRANDED... | |
| SPRING LOADED TYPE 22 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE COMFORT, CUSHIONED GRIP HANDLE TYPE DIE CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR SOLID/STRANDED... | |
| SPRING LOADED TYPE 22 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE CUSHIONED GRIP HANDLE TYPE STURDY DIE-CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL MIL-W-81381/11/12/13 /14/22, 9 MIL KAPTON... | |
| SPRING LOADED TYPE 22 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE CUSTOM STRIPMASTER[R] LITE BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 22 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE STURDY DIE-CAST ZINC BODY MATERIAL STRIPMASTER[R] BRAND STRIPPING HOLE DIAMETER 0.039 TO 0.072 INCH TOLERANCE +/- 0.001... | |
| SPRING LOADED TYPE 24 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE BMS13-48 TYPE 10 TO 14/27/28/31/32/35/36 , MIL-W-22759/32/33/44 /45/46, MIL-W-81381/11/12/13 /14/22, AKA, AKB WIRE TYPE CUSTOM STRIPMASTER[R] LITE... | |
| SPRING LOADED TYPE 24 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE BMS13-48 TYPE 8/9/15/23/24, MIL-W-22759/16/17/32 /33/34/35/41/42/43/4 4/45/46, MIL-W-81044/11/12/13 WIRE TYPE CUSTOM STRIPMASTER[R] LITE BRAND INCLUDES DIE TYPE BLADE... | |
| SPRING LOADED TYPE 24 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE BMS13-60 TYPE 12 TO 18/28 TO 32, MIL-W-22759/80/81/82 /91/92 WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE... | |
| SPRING LOADED TYPE 24 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE BMS13-60 TYPE 13 TO 18/28 TO 32 WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 24 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE COMFORT, CUSHIONED GRIP HANDLE TYPE DIE CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR SOLID/STRANDED... | |
| SPRING LOADED TYPE 24 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE MIL-W-22759/83/84/85 /86/87/88/89/90, 5 MDI AIR FRAME TYPE A AND B WIRE TYPE CUSTOM STRIPMASTER[R] LITE BRAND INCLUDES... | |
| SPRING LOADED TYPE 24 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE MIL-W-81044/16/17 WIRE TYPE CUSTOM STRIPMASTER[R] LITE BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 24 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE MIL-W-81381/17/21 WIRE TYPE CUSTOM STRIPMASTER[R] LITE BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 24 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE MIL-W-85485/5/6/7/8 WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE APPLICATION ELECTROLOSS FILTER LINE WIRE | |
| SPRING LOADED TYPE 24 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE USED ON PVC AND OTHER MISCELLANEOUS INSULATION... | |
| SPRING LOADED TYPE 24 AWG MIN. WIRE SIZE 18 AWG MAX. WIRE SIZE BF, CF, DK WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 24 AWG SOLID, 26 AWG STRANDED MIN. WIRE SIZE 14 AWG SOLID, 16 AWG STRANDED MAX. WIRE SIZE COMFORT, CURVED, TEXTURED GRIP HANDLE TYPE SOLID/STRANDED WIRE TYPE... | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE AEP SYSTEM 2112, BMS13-48 TYPE 8/9/15/23/24, MIL-W-22759/16/17/32 /33/34/35/41/42/43/4 4/45/46, MIL-W-81044/11/12/13 WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE... | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE BMS13-48 TYPE 1 TO 7/25/26/30, MIL-W-22759/18/19, MIL-W-81381/1/2/6/7/ 8/9/10/17/18/19/20/2 1 WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE... | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE BMS13-48 TYPE 10 TO 14/27/28/31/32/35/36 , MIL-W-22759/32/33/44 /45/46, MIL-W-81381/11/12/13 /14/22, AKA, AKB WIRE TYPE CUSTOM STRIPMASTER[R] BRAND... | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE BMS13-60 TYPE 1 TO 6/19 TO 21/23 TO 27/33 TO 34, MIL-W-22759/83/84/85 /86/87/88/89/90 WIRE TYPE CUSTOM STRIPMASTER[R]... | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE BMS13-60 TYPE 7 TO 12 WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE APPLICATION TENSOLITE TLT... | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE CAST STEEL BODY MATERIAL BLACK HANDLE COLOR SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDE DIE TYPE BLADE,... | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE CAST STEEL BODY MATERIAL RED HANDLE COLOR SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES STOP LATCH, GRIT... | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE STURDY DIE-CAST ZINC BODY MATERIAL STRIPMASTER[R] BRAND STRIPPING HOLE DIAMETER 0.026 TO 0.072... | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE CUSHIONED GRIP HANDLE TYPE STURDY DIE-CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL PAN TYPE 6411, 6423, 6413... | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE CUSHIONED, COMFORT GRIP HANDLE TYPE RED HANDLE COLOR SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE CUSHIONED, COMFORT GRIP HANDLE TYPE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND DIAMETER 0.022 TO 0.062 INCH CUTTING... | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE CUSHIONED, COMFORT GRIP HANDLE TYPE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND DIAMETER 0.023 TO 0.061 INCH CUTTING... | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE CUSHIONED, NON-SLIP COMFORT GRIP HANDLE TYPE STRIPMASTER[R] BRAND INCLUDES KNIFE TYPE BLADE | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE CUSTOM STRIPMASTER[R] LITE BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE MIL-W-16878E WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE MIL-W-22759/83/84/85 /86/87/88/89/90 WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE MIL-W-81044 KYNAR, AK WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE MIL-W-81044 WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE MIL-W-81044/12B/16/1 7 TYPE KYNAR WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE MIL-W-81381 WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE MIL-W-81381/17/21 WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE, FILE TYPE GRIPPER PAD, STOP LATCH USED... | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE, FILE TYPE GRIPPER PAD USED ON PVC... | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE, PARALLEL GRIPPER PAD, SHORT STOP LATCH, WIRE... | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE, PARALLEL GRIPPER PAD USED ON PVC AND... | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE STEEL BODY MATERIAL CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 18 AWG MAX. WIRE SIZE COMFORT, CUSHIONED GRIP HANDLE TYPE DIE CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR SOLID/STRANDED... | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 18 AWG MAX. WIRE SIZE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 20 AWG MAX. WIRE SIZE AK WIRE TYPE CUSTOM STRIPMASTER[R] LITE BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 20 AWG MAX. WIRE SIZE COMFORT, CUSHIONED GRIP HANDLE TYPE BLACK HANDLE COLOR HOOK-UP WIRE WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDE DIE... | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 20 AWG MAX. WIRE SIZE COMFORT, CUSHIONED GRIP HANDLE TYPE DIE CAST ZINC BODY MATERIAL NON-STK HANDLE MATERIAL BLACK HANDLE COLOR SOLID/STRANDED... | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 20 AWG MAX. WIRE SIZE COMFORT, CUSHIONED GRIP HANDLE TYPE DIE CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR SOLID/STRANDED... | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 20 AWG MAX. WIRE SIZE CUSHIONED GRIP HANDLE TYPE STURDY DIE-CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL MIL-W81381/17/21, SOLID/STRANDED WIRE TYPE CUSTOM... | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 20 AWG MAX. WIRE SIZE MIL-W-22759/16/17/32 /33/34/35/41/42/43/4 4/45/46, MIL-W-81044/11/12/13 WIRE TYPE CUSTOM STRIPMASTER[R] LITE BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 20 AWG MAX. WIRE SIZE MIL-W-22759/32/33/44 /45/46, MIL-W-81381/11/12/13 /14/22 WIRE TYPE CUSTOM STRIPMASTER[R] LITE BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 20 AWG MAX. WIRE SIZE MIL-W-81381/17/21 WIRE TYPE CUSTOM STRIPMASTER[R] LITE BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 20 AWG MAX. WIRE SIZE PAN 6411 DP 002 TO 012, KAPTON, BF, CF WIRE TYPE CUSTOM STRIPMASTER[R] LITE BRAND INCLUDES DIE... | |
| SPRING LOADED TYPE 28 AWG MIN. WIRE SIZE 22 AWG MAX. WIRE SIZE CUSTOM STRIPMASTER[R] LITE BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 30 AWG MIN. WIRE SIZE 20 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE STURDY DIE-CAST ZINC BODY MATERIAL STRIPMASTER[R] BRAND STRIPPING HOLE DIAMETER 0.016 TO 0.048... | |
| SPRING LOADED TYPE 30 AWG MIN. WIRE SIZE 20 AWG MAX. WIRE SIZE CUSHIONED, NON-SLIP COMFORT GRIP HANDLE TYPE STRIPMASTER[R] BRAND INCLUDES KNIFE TYPE BLADE | |
| SPRING LOADED TYPE 30 AWG MIN. WIRE SIZE 24 AWG MAX. WIRE SIZE COMFORT, CUSHIONED GRIP HANDLE TYPE DIE CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR SOLID/STRANDED... | |
| SPRING LOADED TYPE 30 AWG MIN. WIRE SIZE 24 AWG MAX. WIRE SIZE CUSHIONED, COMFORT GRIP HANDLE TYPE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND DIAMETER 0.012 TO 0.024 INCH CUTTING... | |
| SPRING LOADED TYPE 30 AWG MIN. WIRE SIZE 24 AWG MAX. WIRE SIZE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE, FILE TYPE GRIPPER PAD | |
| SPRING LOADED TYPE 30 AWG MIN. WIRE SIZE 24 AWG MAX. WIRE SIZE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE, PARALLEL GRIPPER PAD USED ON PVC AND... | |
| SPRING LOADED TYPE 30 AWG MIN. WIRE SIZE 24 AWG MAX. WIRE SIZE STURDY DIE-CAST ZINC BODY MATERIAL STRIPMASTER[R] BRAND STRIPPING HOLE DIAMETER 0.016 TO 0.032 INCH TOLERANCE +/- 0.001... | |
| SPRING LOADED TYPE 30 AWG MIN. WIRE SIZE 26 AWG MAX. WIRE SIZE COMFORT, CUSHIONED GRIP HANDLE TYPE BLACK HANDLE COLOR SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDE DIE TYPE... | |
| SPRING LOADED TYPE 30 AWG MIN. WIRE SIZE 26 AWG MAX. WIRE SIZE CUSHIONED, COMFORT GRIP HANDLE TYPE RED HANDLE COLOR SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND | |
| SPRING LOADED TYPE 30 AWG MIN. WIRE SIZE 26 AWG MAX. WIRE SIZE CUSHIONED, COMFORT GRIP HANDLE TYPE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND DIAMETER 0.016 TO 0.023 INCH CUTTING... | |
| SPRING LOADED TYPE 30 AWG MIN. WIRE SIZE 26 AWG MAX. WIRE SIZE CUSHIONED, COMFORT GRIP HANDLE TYPE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND DIAMETER 0.016 TO 0.024 INCH CUTTING... | |
| SPRING LOADED TYPE 30 AWG MIN. WIRE SIZE 26 AWG MAX. WIRE SIZE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE, FILE TYPE GRIPPER PAD, STOP LATCH USED... | |
| SPRING LOADED TYPE 30 AWG MIN. WIRE SIZE 26 AWG MAX. WIRE SIZE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE, FILE TYPE GRIPPER PAD USED ON PVC... | |
| SPRING LOADED TYPE 30 AWG MIN. WIRE SIZE 26 AWG MAX. WIRE SIZE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE, PARALLEL GRIPPER PAD, SHORT STOP LATCH, WIRE... | |
| SPRING LOADED TYPE 30 AWG MIN. WIRE SIZE 26 AWG MAX. WIRE SIZE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE, PARALLEL GRIPPER PAD USED ON PVC AND... | |
| SPRING LOADED TYPE 30 AWG MIN. WIRE SIZE COMFORT, CUSHIONED GRIP HANDLE TYPE DIE CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND... | |
| SPRING LOADED TYPE 30 AWG MIN. WIRE SIZE CUSHIONED, COMFORT GRIP HANDLE TYPE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND DIAMETER 0.012 INCH CUTTING HOLE, 0.02 INCH COUNTERBORE TOLERANCE +/- 0.001... | |
| SPRING LOADED TYPE 30 AWG MIN. WIRE SIZE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE, FILE TYPE GRIPPER PAD USED ON PVC AND OTHER MISCELLANEOUS INSULATION | |
| SPRING LOADED TYPE 30 AWG MIN. WIRE SIZE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE, PARALLEL GRIPPER PAD USED ON PVC AND OTHER MISCELLANEOUS INSULATION | |
| SPRING LOADED TYPE 30 AWG SOLID, 32 AWG STRANDED MIN. WIRE SIZE 22 AWG SOLID, 24 AWG STRANDED MAX. WIRE SIZE COMFORT, CURVED, TEXTURED GRIP HANDLE TYPE SOLID/STRANDED WIRE TYPE... | |
| SPRING LOADED TYPE 8 AWG MIN. WIRE SIZE 6 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE STURDY DIE-CAST ZINC BODY MATERIAL STRIPMASTER[R] BRAND STRIPPING HOLE DIAMETER 0.198 TO 0.23... | |
| SPRING LOADED TYPE DIE-CAST ZINC BODY MATERIAL FLAT LAMP WIRE TYPE STRIPMASTER[R] BRAND INCLUDES RECTANGULAR HOLE KNIFE TYPE BLADE | |
| SPRING LOADED TYPE DIE-CAST ZINC BODY MATERIAL SP-SPT LAMP CORD WIRE TYPE STRIPMASTER[R] BRAND INCLUDES RECTANGULAR HOLE KNIFE TYPE BLADE | |
| SPRING LOADED TYPE MIL-W-81381 9 MIL KAPTON WIRE TYPE INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE, PARALLEL GRIPPER PAD USED ON PVC AND OTHER MISCELLANEOUS INSULATION | |
| SPRING LOADED, INSULATED TYPE UL APPROVAL SOLID/STRANDED WIRE TYPE T[R]-STRIPPER BRAND VOLTAGE RATING 1000 VOLT AC/1500 VOLT DC INCLUDES KNIFE TYPE BLADE APPLICABLE STANDARD ASTM F1505-01, IEC 60 900, OSHA... | |
| SPRING LOADED, LOCKING PAWL TYPE 16 AWG SOLID, 18 AWG STRANDED MIN. WIRE SIZE 8 AWG SOLID, 10 AWG STRANDED MAX. WIRE SIZE COMFORT, CURVED, TEXTURED GRIP HANDLE TYPE SOLID/STRANDED... | |
| SPRING LOADED, PLIER NOSE TYPE 14 AWG SOLID, 16 AWG STRANDED MIN. WIRE SIZE 6 AWG SOLID, 8 AWG STRANDED MAX. WIRE SIZE STRAIGHT HANDLE TYPE BLACK OXIDE TOUGH STEEL... | |
| STANDARD PNEUMATIC TYPE 6-5/8 INCH 30 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE SINGLE CONDUCTOR WIRE TYPE STRIPMASTER[R] BRAND OVERALL DIMENSION 2 INCH WIDTH X 2-5/8 INCH HEIGHT... | |
| V-NOTCH TYPE SLIP RESISTANT GRIP HANDLE TYPE STAINLESS STEEL BLADE MATERIAL INJECTION MOLDED ELASTOMER HANDLE MATERIAL NON-METALLIC WIRE TYPE LIL RIPPER STRIPPER[TM] BRAND | |
| V-NOTCH, CAM TYPE 24 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE LOCKING HANDLE TYPE YELLOW HANDLE COLOR SOLID/STRANDED WIRE TYPE USED ON COPPER OR ALUMINUM WIRE |