Ideal Industries, Inc. Twist On Wire Connector 30-1160

Description
GRAY/GRAY COLOR (1) #18, (1) #20 MIN. WIRE COMBINATION SIZE (1) #10, (2) #12 MAX. WIRE COMBINATION SIZE 20 TO 10 AWG WIRE SIZE UL 468D, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25 PER CARD STANDARD PACKAGE COPPER WIRE TYPE SQUARE WIRE, EXPANDING, LIVE ACTION SPRING TYPE UNDERGROUND[TM] BRAND MODEL 60 MODEL
Datasheet
Description
GRAY/GRAY COLOR (1) #18, (1) #20 MIN. WIRE COMBINATION SIZE (1) #10, (2) #12 MAX. WIRE COMBINATION SIZE 20 TO 10 AWG WIRE SIZE UL 468D, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25 PER CARD STANDARD PACKAGE COPPER WIRE TYPE SQUARE WIRE, EXPANDING, LIVE ACTION SPRING TYPE UNDERGROUND[TM] BRAND MODEL 60 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-1160 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-1160
Twist On Wire Connector 30-1160
GRAY/GRAY COLOR (1) #18, (1) #20 MIN. WIRE COMBINATION SIZE (1) #10, (2) #12 MAX. WIRE COMBINATION SIZE 20 TO 10 AWG WIRE SIZE UL 468D, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25 PER CARD STANDARD PACKAGE COPPER WIRE TYPE SQUARE WIRE, EXPANDING, LIVE ACTION SPRING TYPE UNDERGROUND[TM] BRAND MODEL 60 MODEL
  • GRAY/GRAY COLOR
  • (1) #18, (1) #20 MIN. WIRE COMBINATION SIZE
  • (1) #10, (2) #12 MAX. WIRE COMBINATION SIZE
  • 20 TO 10 AWG WIRE SIZE
  • UL 468D, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 25 PER CARD STANDARD PACKAGE
  • COPPER WIRE TYPE
  • SQUARE WIRE, EXPANDING, LIVE ACTION SPRING TYPE
  • UNDERGROUND[TM] BRAND
  • MODEL 60 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-1160
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Un-Insulated Ferrules - 2394.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details