Ideal Industries, Inc. Splice Connector 84-9031

Description
BUTT TYPE TIN PLATED BRASS MATERIAL 0.827 INCH 0.827 LENGTH IN INCH 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 250 PER CARTON STANDARD PACKAGE 8 AWG CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.276 INCH BARREL OUTER DIAMETER IDEAL[R] BRAND BUTTED SEAM BARREL
Datasheet
Description
BUTT TYPE TIN PLATED BRASS MATERIAL 0.827 INCH 0.827 LENGTH IN INCH 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 250 PER CARTON STANDARD PACKAGE 8 AWG CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.276 INCH BARREL OUTER DIAMETER IDEAL[R] BRAND BUTTED SEAM BARREL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - 84-9031 - Ideal Industries, Inc.
Sycamore, IL, USA
Splice Connector
84-9031
Splice Connector 84-9031
BUTT TYPE TIN PLATED BRASS MATERIAL 0.827 INCH 0.827 LENGTH IN INCH 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 250 PER CARTON STANDARD PACKAGE 8 AWG CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.276 INCH BARREL OUTER DIAMETER IDEAL[R] BRAND BUTTED SEAM BARREL
  • BUTT TYPE
  • TIN PLATED BRASS MATERIAL
  • 0.827 INCH
  • 0.827 LENGTH IN INCH
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 250 PER CARTON STANDARD PACKAGE
  • 8 AWG CONDUCTOR SIZE
  • NON INSULATED INSULATION TYPE
  • 0.276 INCH BARREL OUTER DIAMETER
  • IDEAL[R] BRAND
  • BUTTED SEAM BARREL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 84-9031
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2229.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Quick Disconnects - 1-1627154-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Ring Terminals - 1788636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details