Ideal Industries, Inc. Twist On Wire Connector 30-644J

Description
SWEPT WING TYPE RED/YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (4) #10 MAX. WIRE COMBINATION SIZE 22 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 500 PER JAR STANDARD PACKAGE COPPER WIRE TYPE SQUARE WIRE, EXPANDING SPRING TYPE TWISTER[R] BRAND MODEL 344 MODEL
Datasheet
Description
SWEPT WING TYPE RED/YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (4) #10 MAX. WIRE COMBINATION SIZE 22 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 500 PER JAR STANDARD PACKAGE COPPER WIRE TYPE SQUARE WIRE, EXPANDING SPRING TYPE TWISTER[R] BRAND MODEL 344 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-644J - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-644J
Twist On Wire Connector 30-644J
SWEPT WING TYPE RED/YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (4) #10 MAX. WIRE COMBINATION SIZE 22 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 500 PER JAR STANDARD PACKAGE COPPER WIRE TYPE SQUARE WIRE, EXPANDING SPRING TYPE TWISTER[R] BRAND MODEL 344 MODEL
  • SWEPT WING TYPE
  • RED/YELLOW COLOR
  • (2) #18 MIN. WIRE COMBINATION SIZE
  • (4) #10 MAX. WIRE COMBINATION SIZE
  • 22 TO 8 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 500 PER JAR STANDARD PACKAGE
  • COPPER WIRE TYPE
  • SQUARE WIRE, EXPANDING SPRING TYPE
  • TWISTER[R] BRAND
  • MODEL 344 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-644J
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data