Ideal Industries, Inc. Splice Connector 83-9021

Description
BUTT TYPE TIN PLATED BRASS MATERIAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE NON-INSULATED INSULATION TYPE
Datasheet
Description
BUTT TYPE TIN PLATED BRASS MATERIAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE NON-INSULATED INSULATION TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - 83-9021 - Ideal Industries, Inc.
Sycamore, IL, USA
Splice Connector
83-9021
Splice Connector 83-9021
BUTT TYPE TIN PLATED BRASS MATERIAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE NON-INSULATED INSULATION TYPE
  • BUTT TYPE
  • TIN PLATED BRASS MATERIAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 25 PER CARTON STANDARD PACKAGE
  • 12 TO 10 AWG CONDUCTOR SIZE
  • NON-INSULATED INSULATION TYPE
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 83-9021
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, Heavy-Duty - 86-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Connector Contacts - 104505-5 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Crocodile Clips - 1806618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel Plated Steel
Features RoHS
View Details