Ideal Industries, Inc. Twist On Wire Connector 30-059

Description
BLACK COLOR (2) #20 MIN. WIRE COMBINATION SIZE (3) #14 MAX. WIRE COMBINATION SIZE 22 TO 12 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 302 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL WIRE-NUT[R] BRAND FEATURES FIRE-RETARDANT SHELL 59B MODEL
Datasheet
Description
BLACK COLOR (2) #20 MIN. WIRE COMBINATION SIZE (3) #14 MAX. WIRE COMBINATION SIZE 22 TO 12 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 302 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL WIRE-NUT[R] BRAND FEATURES FIRE-RETARDANT SHELL 59B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-059 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-059
Twist On Wire Connector 30-059
BLACK COLOR (2) #20 MIN. WIRE COMBINATION SIZE (3) #14 MAX. WIRE COMBINATION SIZE 22 TO 12 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 302 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL WIRE-NUT[R] BRAND FEATURES FIRE-RETARDANT SHELL 59B MODEL
  • BLACK COLOR
  • (2) #20 MIN. WIRE COMBINATION SIZE
  • (3) #14 MAX. WIRE COMBINATION SIZE
  • 22 TO 12 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 302 DEG F TEMPERATURE RATING
  • 100 PER BOX STANDARD PACKAGE
  • COPPER WIRE TYPE
  • THERMOPLASTIC SHELL MATERIAL
  • WIRE-NUT[R] BRAND
  • FEATURES FIRE-RETARDANT SHELL
  • 59B MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-059
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102548-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Bootlace Ferrules - 1788735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details