Ideal Industries, Inc. Twist On Wire Connector 30-165

Description
SWEPT WING, HEX HEAD TYPE PURPLE COLOR (1) #10 SOLID (ALUMINUM), (1) OR (2) #10 SOLID (COPPER) MIN. WIRE COMBINATION SIZE (2) #12 SOLID (ALUMINUM), (1) #18 (COPPER) MAX. WIRE COMBINATION SIZE UL 486C, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25 PER CARD STANDARD PACKAGE ALUMINUM/COPPER WIRE TYPE SQUARE WIRE, LIVE ACTION SPRING TYPE TWISTER[R] BRAND MODEL 65 MODEL
Datasheet
Description
SWEPT WING, HEX HEAD TYPE PURPLE COLOR (1) #10 SOLID (ALUMINUM), (1) OR (2) #10 SOLID (COPPER) MIN. WIRE COMBINATION SIZE (2) #12 SOLID (ALUMINUM), (1) #18 (COPPER) MAX. WIRE COMBINATION SIZE UL 486C, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25 PER CARD STANDARD PACKAGE ALUMINUM/COPPER WIRE TYPE SQUARE WIRE, LIVE ACTION SPRING TYPE TWISTER[R] BRAND MODEL 65 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-165 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-165
Twist On Wire Connector 30-165
SWEPT WING, HEX HEAD TYPE PURPLE COLOR (1) #10 SOLID (ALUMINUM), (1) OR (2) #10 SOLID (COPPER) MIN. WIRE COMBINATION SIZE (2) #12 SOLID (ALUMINUM), (1) #18 (COPPER) MAX. WIRE COMBINATION SIZE UL 486C, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25 PER CARD STANDARD PACKAGE ALUMINUM/COPPER WIRE TYPE SQUARE WIRE, LIVE ACTION SPRING TYPE TWISTER[R] BRAND MODEL 65 MODEL
  • SWEPT WING, HEX HEAD TYPE
  • PURPLE COLOR
  • (1) #10 SOLID (ALUMINUM), (1) OR (2) #10 SOLID (COPPER) MIN. WIRE COMBINATION SIZE
  • (2) #12 SOLID (ALUMINUM), (1) #18 (COPPER) MAX. WIRE COMBINATION SIZE
  • UL 486C, CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 25 PER CARD STANDARD PACKAGE
  • ALUMINUM/COPPER WIRE TYPE
  • SQUARE WIRE, LIVE ACTION SPRING TYPE
  • TWISTER[R] BRAND
  • MODEL 65 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-165
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 10150494-101TRLF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
Quick Disconnects - 1-1627058-4 - TE Connectivity
Specs
Material Silver
Features RoHS
View Details
Ring Terminals - 1787259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details