Ideal Industries, Inc. Datasheets for Shrink Tubing

Heat shrink tubing conforms to the size and shape of wires, connections, open coils, and other electrically conductive elements to insulate and protect them from adverse environmental conditions.
Shrink Tubing: Learn more

Product Name Notes
HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL 12 INCH 1.5 INCH MIN. EXPANDED DIAMETER 0.47 INCH MAX. RECOVERED DIAMETER 3/0 AWG TO 400 KCMIL CABLE SIZE UL 486D, CSA C22.2 APPROVAL...
HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL 18 INCH 2 INCH MIN. EXPANDED DIAMETER 0.63 INCH MAX. RECOVERED DIAMETER 250 TO 750 KCMIL CABLE SIZE UL 486D, CSA C22.2 APPROVAL 600...
HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL 48 INCH 0.4 INCH MIN. EXPANDED DIAMETER 0.15 INCH MAX. RECOVERED DIAMETER 12 TO 6 AWG CABLE SIZE UL 486D, CSA C22.2 APPROVAL 600...
HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL 48 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.24 INCH MAX. RECOVERED DIAMETER 8 TO 1/0 AWG CABLE SIZE UL 486D, CSA C22.2 APPROVAL 600...
HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL 48 INCH 1.1 INCH MIN. EXPANDED DIAMETER 0.35 INCH MAX. RECOVERED DIAMETER 2 TO 4/0 AWG CABLE SIZE UL 486D, CSA C22.2 APPROVAL 600...
HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL 48 INCH 1.5 INCH MIN. EXPANDED DIAMETER 0.47 INCH MAX. RECOVERED DIAMETER 3/0 AWG TO 400 KCMIL CABLE SIZE UL 486D, CSA C22.2 APPROVAL...
HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL 6 INCH 0.4 INCH MIN. EXPANDED DIAMETER 0.15 INCH MAX. RECOVERED DIAMETER 12 TO 6 AWG CABLE SIZE UL 486D, CSA C22.2 APPROVAL 600...
HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL 6 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.24 INCH MAX. RECOVERED DIAMETER 8 TO 1/0 AWG CABLE SIZE UL 486D, CSA C22.2 APPROVAL 600...
HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL 6 INCH 1.1 INCH MIN. EXPANDED DIAMETER 0.35 INCH MAX. RECOVERED DIAMETER 2 TO 4/0 AWG CABLE SIZE UL 486D, CSA C22.2 APPROVAL 600...
HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL 9 INCH 0.4 INCH MIN. EXPANDED DIAMETER 0.15 INCH MAX. RECOVERED DIAMETER 12 TO 6 AWG CABLE SIZE UL 486D, CSA C22.2 APPROVAL 600...
HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL 9 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.24 INCH MAX. RECOVERED DIAMETER 8 TO 1/0 AWG CABLE SIZE UL 486D, CSA C22.2 APPROVAL 600...
HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL 9 INCH 1.1 INCH MIN. EXPANDED DIAMETER 0.35 INCH MAX. RECOVERED DIAMETER 2 TO 4/0 AWG CABLE SIZE UL 486D, CSA C22.2 APPROVAL 600...
HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL 9 INCH 1.5 INCH MIN. EXPANDED DIAMETER 0.47 INCH MAX. RECOVERED DIAMETER 3/0 AWG TO 400 KCMIL CABLE SIZE UL 486D, CSA C22.2 APPROVAL...
HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL 9 INCH 2 INCH MIN. EXPANDED DIAMETER 0.63 INCH MAX. RECOVERED DIAMETER 250 TO 750 KCMIL CABLE SIZE UL 486D, CSA C22.2 APPROVAL 600...
HEAT TYPE CROSS-LINKED POLYOLEFIN MATERIAL 48 INCH 2 INCH MIN. EXPANDED DIAMETER 0.63 INCH MAX. RECOVERED DIAMETER 250 TO 750 KCMIL CABLE SIZE UL 486D, CSA C22.2 APPROVAL 600 VOLT...
HEAT TYPE POLYOLEFIN MATERIAL 100 FT 1.043 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 2/0 AWG TO 500 KCMIL CABLE SIZE UL 224, 486D, UL (CANADA AND US)...
HEAT TYPE POLYOLEFIN MATERIAL 200 FT 0.421 INCH MIN. EXPANDED DIAMETER 0.185 INCH MAX. RECOVERED DIAMETER 8 TO 4 AWG CABLE SIZE UL 224, 486D, UL (CANADA AND US) APPROVAL...
HEAT TYPE POLYOLEFIN MATERIAL 200 FT 0.539 INCH MIN. EXPANDED DIAMETER 0.252 INCH MAX. RECOVERED DIAMETER 4 TO 1 AWG CABLE SIZE UL 224, 486D, UL (CANADA AND US) APPROVAL...
HEAT TYPE POLYOLEFIN MATERIAL 200 FT 0.807 INCH MIN. EXPANDED DIAMETER 0.374 INCH MAX. RECOVERED DIAMETER 2 AWG TO 250 KCMIL CABLE SIZE UL 224, 486D, UL (CANADA AND US)...
HEAT TYPE POLYOLEFIN MATERIAL 4 FT 0.063 INCH MIN. EXPANDED DIAMETER 0.024 INCH MAX. RECOVERED DIAMETER 22 TO 18 AWG CABLE SIZE UL 224, UL (CANADA AND US) APPROVAL 600...
HEAT TYPE POLYOLEFIN MATERIAL 4 FT 0.079 INCH MIN. EXPANDED DIAMETER 0.031 INCH MAX. RECOVERED DIAMETER 16 AWG CABLE SIZE UL 224, 486D, UL (CANADA AND US) APPROVAL 600 V...
HEAT TYPE POLYOLEFIN MATERIAL 4 FT 0.122 INCH MIN. EXPANDED DIAMETER 0.047 INCH MAX. RECOVERED DIAMETER 14 TO 12 AWG CABLE SIZE UL 224, UL (CANADA AND US) APPROVAL 600...
HEAT TYPE POLYOLEFIN MATERIAL 4 FT 0.146 INCH MIN. EXPANDED DIAMETER 0.063 INCH MAX. RECOVERED DIAMETER 24 TO 20 AWG CABLE SIZE UL 224, UL (CANADA AND US) APPROVAL 600...
HEAT TYPE POLYOLEFIN MATERIAL 4 FT 0.205 INCH MIN. EXPANDED DIAMETER 0.094 INCH MAX. RECOVERED DIAMETER 20 TO 14 AWG CABLE SIZE UL 224, UL (CANADA AND US) APPROVAL 600...
HEAT TYPE POLYOLEFIN MATERIAL 4 FT 0.268 INCH MIN. EXPANDED DIAMETER 0.126 INCH MAX. RECOVERED DIAMETER 14 TO 8 AWG CABLE SIZE UL 224, UL (CANADA AND US) APPROVAL 600...
HEAT TYPE POLYOLEFIN MATERIAL 4 FT 0.346 INCH MIN. EXPANDED DIAMETER 0.157 INCH MAX. RECOVERED DIAMETER 10 TO 6 AWG CABLE SIZE UL 224, UL (CANADA AND US) APPROVAL 600...
HEAT TYPE POLYOLEFIN MATERIAL 4 FT 0.421 INCH MIN. EXPANDED DIAMETER 0.185 INCH MAX. RECOVERED DIAMETER 8 TO 4 AWG CABLE SIZE UL 224, UL (CANADA AND US) APPROVAL 600...
HEAT TYPE POLYOLEFIN MATERIAL 4 FT 0.539 INCH MIN. EXPANDED DIAMETER 0.252 INCH MAX. RECOVERED DIAMETER 4 TO 1 AWG CABLE SIZE UL 224, UL (CANADA AND US) APPROVAL 600...
HEAT TYPE POLYOLEFIN MATERIAL 4 FT 0.807 INCH MIN. EXPANDED DIAMETER 0.374 INCH MAX. RECOVERED DIAMETER 2 AWG TO 250 MCM CABLE SIZE UL 224, UL (CANADA AND US) APPROVAL...
HEAT TYPE POLYOLEFIN MATERIAL 4 FT 1.043 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 2/0 AWG TO 500 MCM CABLE SIZE UL 224, UL (CANADA AND US) APPROVAL...
HEAT TYPE POLYOLEFIN MATERIAL 500 FT 0.268 INCH MIN. EXPANDED DIAMETER 0.126 INCH MAX. RECOVERED DIAMETER 14 TO 8 AWG CABLE SIZE UL 224, 486D, UL (CANADA AND US) APPROVAL...
HEAT TYPE POLYOLEFIN MATERIAL 6 INCH 0.146 INCH MIN. EXPANDED DIAMETER 0.063 INCH MAX. RECOVERED DIAMETER 24 TO 20 AWG CABLE SIZE UL 224, 486D, UL (CANADA AND US) APPROVAL...
HEAT TYPE POLYOLEFIN MATERIAL 6 INCH 0.205 INCH MIN. EXPANDED DIAMETER 0.094 INCH MAX. RECOVERED DIAMETER 20 TO 14 AWG CABLE SIZE UL 224, 486D, UL (CANADA AND US) APPROVAL...
HEAT TYPE POLYOLEFIN MATERIAL 6 INCH 0.268 INCH MIN. EXPANDED DIAMETER 0.126 INCH MAX. RECOVERED DIAMETER 14 TO 8 AWG CABLE SIZE UL 224, 486D, UL (CANADA AND US) APPROVAL...
HEAT TYPE POLYOLEFIN MATERIAL 6 INCH 0.421 INCH MIN. EXPANDED DIAMETER 0.185 INCH MAX. RECOVERED DIAMETER 8 TO 4 AWG CABLE SIZE UL 224, 486D, UL (CANADA AND US) APPROVAL...
HEAT TYPE POLYOLEFIN MATERIAL 6 INCH 0.539 INCH MIN. EXPANDED DIAMETER 0.252 INCH MAX. RECOVERED DIAMETER 4 TO 1 AWG CABLE SIZE UL 224, 486D, UL (CANADA AND US) APPROVAL...
HEAT TYPE POLYOLEFIN MATERIAL 6 INCH 0.807 INCH MIN. EXPANDED DIAMETER 0.374 INCH MAX. RECOVERED DIAMETER 2 AWG TO 250 KCMIL CABLE SIZE UL 224, 486D, UL (CANADA AND US)...
HEAT TYPE POLYOLEFIN MATERIAL 6 INCH 1.043 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 2/0 AWG TO 500 KCMIL CABLE SIZE UL 224, 486D, UL (CANADA AND US)...