Ideal Industries, Inc. Twist On Wire Connector 30-273

Description
POSITIVE GRIP TYPE ORANGE COLOR (1) #18, (1) #20 MIN. WIRE COMBINATION SIZE (2) #14 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL 486C, CSA C22.2, CE APPROVAL 600 VOLT VOLTAGE RATING 221 DEG F TEMPERATURE RATING 500 PER BAG STANDARD PACKAGE COPPER WIRE TYPE ZINC PLATED POLYPROPYLENE SHELL MATERIAL FIXED, SQUARE WIRE SPRING TYPE WIRE-NUT[R] BRAND ROHS COMPLIANT INSERT MATERIAL STEEL SIZE 0.44 INCH DIAMETER X 0.86 INCH HEIGHT 73B MODEL
Datasheet
Description
POSITIVE GRIP TYPE ORANGE COLOR (1) #18, (1) #20 MIN. WIRE COMBINATION SIZE (2) #14 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL 486C, CSA C22.2, CE APPROVAL 600 VOLT VOLTAGE RATING 221 DEG F TEMPERATURE RATING 500 PER BAG STANDARD PACKAGE COPPER WIRE TYPE ZINC PLATED POLYPROPYLENE SHELL MATERIAL FIXED, SQUARE WIRE SPRING TYPE WIRE-NUT[R] BRAND ROHS COMPLIANT INSERT MATERIAL STEEL SIZE 0.44 INCH DIAMETER X 0.86 INCH HEIGHT 73B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-273 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-273
Twist On Wire Connector 30-273
POSITIVE GRIP TYPE ORANGE COLOR (1) #18, (1) #20 MIN. WIRE COMBINATION SIZE (2) #14 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL 486C, CSA C22.2, CE APPROVAL 600 VOLT VOLTAGE RATING 221 DEG F TEMPERATURE RATING 500 PER BAG STANDARD PACKAGE COPPER WIRE TYPE ZINC PLATED POLYPROPYLENE SHELL MATERIAL FIXED, SQUARE WIRE SPRING TYPE WIRE-NUT[R] BRAND ROHS COMPLIANT INSERT MATERIAL STEEL SIZE 0.44 INCH DIAMETER X 0.86 INCH HEIGHT 73B MODEL
  • POSITIVE GRIP TYPE
  • ORANGE COLOR
  • (1) #18, (1) #20 MIN. WIRE COMBINATION SIZE
  • (2) #14 MAX. WIRE COMBINATION SIZE
  • 22 TO 14 AWG WIRE SIZE
  • UL 486C, CSA C22.2, CE APPROVAL
  • 600 VOLT VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 500 PER BAG STANDARD PACKAGE
  • COPPER WIRE TYPE
  • ZINC PLATED POLYPROPYLENE SHELL MATERIAL
  • FIXED, SQUARE WIRE SPRING TYPE
  • WIRE-NUT[R] BRAND
  • ROHS COMPLIANT
  • INSERT MATERIAL STEEL
  • SIZE 0.44 INCH DIAMETER X 0.86 INCH HEIGHT
  • 73B MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-273
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2208.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 107892-91 - TE Connectivity
Specs
Features RoHS
View Details
Bootlace Ferrules - 1787317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details