Ideal Industries, Inc. Ring Lug 83-2351

Description
BEVELED, FUNNEL ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 1/4 INCH STUD SIZE VINYL INSULATED INSULATION TYPE VOLTAGE RATING 600 V MATERIAL TIN-PLATED BRASS WIRE INSULATION DIAMETER 0.248 INCH
Datasheet
Description
BEVELED, FUNNEL ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 1/4 INCH STUD SIZE VINYL INSULATED INSULATION TYPE VOLTAGE RATING 600 V MATERIAL TIN-PLATED BRASS WIRE INSULATION DIAMETER 0.248 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - 83-2351 - Ideal Industries, Inc.
Sycamore, IL, USA
Ring Lug
83-2351
Ring Lug 83-2351
BEVELED, FUNNEL ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 1/4 INCH STUD SIZE VINYL INSULATED INSULATION TYPE VOLTAGE RATING 600 V MATERIAL TIN-PLATED BRASS WIRE INSULATION DIAMETER 0.248 INCH
  • BEVELED, FUNNEL ENTRY TYPE
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL 774A, CUL APPROVAL
  • 75 DEG C TEMPERATURE RATING
  • 25 PER CARTON STANDARD PACKAGE
  • 1/4 INCH STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • VOLTAGE RATING 600 V
  • MATERIAL TIN-PLATED BRASS
  • WIRE INSULATION DIAMETER 0.248 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 83-2351
Product Name Ring Lug
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data