Ideal Industries, Inc. Fork Lug 83-7151

Description
BEVELED, FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE #6 STUD SIZE VINYL INSULATED INSULATION TYPE VOLTAGE RATING 600 V MATERIAL TIN PLATED BRASS WIRE INSULATION DIAMETER 0.177 INCH
Datasheet
Description
BEVELED, FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE #6 STUD SIZE VINYL INSULATED INSULATION TYPE VOLTAGE RATING 600 V MATERIAL TIN PLATED BRASS WIRE INSULATION DIAMETER 0.177 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - 83-7151 - Ideal Industries, Inc.
Sycamore, IL, USA
Fork Lug
83-7151
Fork Lug 83-7151
BEVELED, FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE #6 STUD SIZE VINYL INSULATED INSULATION TYPE VOLTAGE RATING 600 V MATERIAL TIN PLATED BRASS WIRE INSULATION DIAMETER 0.177 INCH
  • BEVELED, FUNNEL ENTRY TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CUL APPROVAL
  • 75 DEG C TEMPERATURE RATING
  • 25 PER CARTON STANDARD PACKAGE
  • #6 STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • VOLTAGE RATING 600 V
  • MATERIAL TIN PLATED BRASS
  • WIRE INSULATION DIAMETER 0.177 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 83-7151
Product Name Fork Lug
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104481-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details