Ideal Industries, Inc. TWIST ON WIRE CONNECTOR 30-1066

Description
GRAY/DARK BLUE COLOR (3) #12 MIN. WIRE COMBINATION SIZE (2) #6, (1) #10 MAX. WIRE COMBINATION SIZE 14 TO 6 AWG WIRE SIZE UL 468D, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE COPPER WIRE TYPE SILICONE SHELL MATERIAL EXPANDING, LIVE ACTION, SQUARE WIRE SPRING TYPE UNDERGROUND BRAND MODEL 66 MODEL
Datasheet
Description
GRAY/DARK BLUE COLOR (3) #12 MIN. WIRE COMBINATION SIZE (2) #6, (1) #10 MAX. WIRE COMBINATION SIZE 14 TO 6 AWG WIRE SIZE UL 468D, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE COPPER WIRE TYPE SILICONE SHELL MATERIAL EXPANDING, LIVE ACTION, SQUARE WIRE SPRING TYPE UNDERGROUND BRAND MODEL 66 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TWIST ON WIRE CONNECTOR - 30-1066 - Ideal Industries, Inc.
Sycamore, IL, USA
TWIST ON WIRE CONNECTOR
30-1066
TWIST ON WIRE CONNECTOR 30-1066
GRAY/DARK BLUE COLOR (3) #12 MIN. WIRE COMBINATION SIZE (2) #6, (1) #10 MAX. WIRE COMBINATION SIZE 14 TO 6 AWG WIRE SIZE UL 468D, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE COPPER WIRE TYPE SILICONE SHELL MATERIAL EXPANDING, LIVE ACTION, SQUARE WIRE SPRING TYPE UNDERGROUND BRAND MODEL 66 MODEL
  • GRAY/DARK BLUE COLOR
  • (3) #12 MIN. WIRE COMBINATION SIZE
  • (2) #6, (1) #10 MAX. WIRE COMBINATION SIZE
  • 14 TO 6 AWG WIRE SIZE
  • UL 468D, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 50 PER BOX STANDARD PACKAGE
  • COPPER WIRE TYPE
  • SILICONE SHELL MATERIAL
  • EXPANDING, LIVE ACTION, SQUARE WIRE SPRING TYPE
  • UNDERGROUND BRAND
  • MODEL 66 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-1066
Product Name TWIST ON WIRE CONNECTOR
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2229.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Connector Contacts - 102918-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Ring Terminals - 1787266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details