Ideal Industries, Inc. Twist On Wire Connector 30-6064

Description
SWEPT WING TYPE GRAY/BLUE, GRAY/DARK BLUE COLOR (1) #18, (2) #18, (1) #20 MIN. WIRE COMBINATION SIZE (2) #18, (2) #10 MAX. WIRE COMBINATION SIZE 20 TO 10 AWG, 18 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 10 PER CARD STANDARD PACKAGE COPPER WIRE TYPE SQUARE WIRE, LIVE ACTION SPRING TYPE UNDERGROUND[TM] BRAND MODEL 60/64 MODEL
Datasheet
Description
SWEPT WING TYPE GRAY/BLUE, GRAY/DARK BLUE COLOR (1) #18, (2) #18, (1) #20 MIN. WIRE COMBINATION SIZE (2) #18, (2) #10 MAX. WIRE COMBINATION SIZE 20 TO 10 AWG, 18 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 10 PER CARD STANDARD PACKAGE COPPER WIRE TYPE SQUARE WIRE, LIVE ACTION SPRING TYPE UNDERGROUND[TM] BRAND MODEL 60/64 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-6064 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-6064
Twist On Wire Connector 30-6064
SWEPT WING TYPE GRAY/BLUE, GRAY/DARK BLUE COLOR (1) #18, (2) #18, (1) #20 MIN. WIRE COMBINATION SIZE (2) #18, (2) #10 MAX. WIRE COMBINATION SIZE 20 TO 10 AWG, 18 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 10 PER CARD STANDARD PACKAGE COPPER WIRE TYPE SQUARE WIRE, LIVE ACTION SPRING TYPE UNDERGROUND[TM] BRAND MODEL 60/64 MODEL
  • SWEPT WING TYPE
  • GRAY/BLUE, GRAY/DARK BLUE COLOR
  • (1) #18, (2) #18, (1) #20 MIN. WIRE COMBINATION SIZE
  • (2) #18, (2) #10 MAX. WIRE COMBINATION SIZE
  • 20 TO 10 AWG, 18 TO 8 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 10 PER CARD STANDARD PACKAGE
  • COPPER WIRE TYPE
  • SQUARE WIRE, LIVE ACTION SPRING TYPE
  • UNDERGROUND[TM] BRAND
  • MODEL 60/64 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-6064
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2219.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Terminals - Specialized Connectors - A127750TR-ND - DigiKey
Specs
Terminal Type Crimp on Receptacle
Features RoHS
North American 14 AWG
View Details
Ring Terminals - 1788662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details