Ideal Industries, Inc. Crimp On Wire Connector 30-146

Description
PRE-INSULATED TYPE (2) #22 MIN. WIRE COMBINATION SIZE (5) #18 MAX. WIRE COMBINATION SIZE 22 TO 8 AWG WIRE SIZE UL APPROVAL 600 V VOLTAGE RATING 1000 PER CARTON STANDARD PACKAGE STRANDED WIRE TYPE 48 MODEL
Datasheet
Description
PRE-INSULATED TYPE (2) #22 MIN. WIRE COMBINATION SIZE (5) #18 MAX. WIRE COMBINATION SIZE 22 TO 8 AWG WIRE SIZE UL APPROVAL 600 V VOLTAGE RATING 1000 PER CARTON STANDARD PACKAGE STRANDED WIRE TYPE 48 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp On Wire Connector - 30-146 - Ideal Industries, Inc.
Sycamore, IL, USA
Crimp On Wire Connector
30-146
Crimp On Wire Connector 30-146
PRE-INSULATED TYPE (2) #22 MIN. WIRE COMBINATION SIZE (5) #18 MAX. WIRE COMBINATION SIZE 22 TO 8 AWG WIRE SIZE UL APPROVAL 600 V VOLTAGE RATING 1000 PER CARTON STANDARD PACKAGE STRANDED WIRE TYPE 48 MODEL
  • PRE-INSULATED TYPE
  • (2) #22 MIN. WIRE COMBINATION SIZE
  • (5) #18 MAX. WIRE COMBINATION SIZE
  • 22 TO 8 AWG WIRE SIZE
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • 1000 PER CARTON STANDARD PACKAGE
  • STRANDED WIRE TYPE
  • 48 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-146
Product Name Crimp On Wire Connector
Terminal Type Crimp On Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on 0.250″ dia. Ring Terminal Adapter - 8106 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Female PCB Terminal Accepts all .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers
Splices - 108961-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 10 to 12 AWG
International 3 to 6 mm2
View Details
Bootlace Ferrules - 1787301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details