Ideal Industries, Inc. Twist On Wire Connector 30-173

Description
POSITIVE GRIP TYPE ORANGE COLOR (1) #18, (1) #20 MIN. WIRE COMBINATION SIZE (2) #14 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE COPPER WIRE TYPE FIXED, SQUARE WIRE SPRING TYPE WIRE-NUT[R] BRAND 73B MODEL
Datasheet
Description
POSITIVE GRIP TYPE ORANGE COLOR (1) #18, (1) #20 MIN. WIRE COMBINATION SIZE (2) #14 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE COPPER WIRE TYPE FIXED, SQUARE WIRE SPRING TYPE WIRE-NUT[R] BRAND 73B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-173 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-173
Twist On Wire Connector 30-173
POSITIVE GRIP TYPE ORANGE COLOR (1) #18, (1) #20 MIN. WIRE COMBINATION SIZE (2) #14 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE COPPER WIRE TYPE FIXED, SQUARE WIRE SPRING TYPE WIRE-NUT[R] BRAND 73B MODEL
  • POSITIVE GRIP TYPE
  • ORANGE COLOR
  • (1) #18, (1) #20 MIN. WIRE COMBINATION SIZE
  • (2) #14 MAX. WIRE COMBINATION SIZE
  • 22 TO 14 AWG WIRE SIZE
  • UL, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 1000 PER CARTON STANDARD PACKAGE
  • COPPER WIRE TYPE
  • FIXED, SQUARE WIRE SPRING TYPE
  • WIRE-NUT[R] BRAND
  • 73B MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-173
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminals - 1-1659217-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details
Bootlace Ferrules - 1788734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details