Ideal Industries, Inc. Crimp On Wire Connector 30-510

Description
ZINC PLATED STEEL MATERIAL (1) #14, (1) #18 MIN. WIRE COMBINATION SIZE (2) #10, (2) #14 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 600 V VOLTAGE RATING 1000 PER CARTON STANDARD PACKAGE 410 MODEL
Datasheet
Description
ZINC PLATED STEEL MATERIAL (1) #14, (1) #18 MIN. WIRE COMBINATION SIZE (2) #10, (2) #14 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 600 V VOLTAGE RATING 1000 PER CARTON STANDARD PACKAGE 410 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp On Wire Connector - 30-510 - Ideal Industries, Inc.
Sycamore, IL, USA
Crimp On Wire Connector
30-510
Crimp On Wire Connector 30-510
ZINC PLATED STEEL MATERIAL (1) #14, (1) #18 MIN. WIRE COMBINATION SIZE (2) #10, (2) #14 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 600 V VOLTAGE RATING 1000 PER CARTON STANDARD PACKAGE 410 MODEL
  • ZINC PLATED STEEL MATERIAL
  • (1) #14, (1) #18 MIN. WIRE COMBINATION SIZE
  • (2) #10, (2) #14 MAX. WIRE COMBINATION SIZE
  • 18 TO 10 AWG WIRE SIZE
  • UL 486C, CSA 22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 1000 PER CARTON STANDARD PACKAGE
  • 410 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-510
Product Name Crimp On Wire Connector
Terminal Type Crimp On Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175249-1 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details