Ideal Industries, Inc. Fork Lug 83-7211

Description
BEVELED, FUNNEL ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE #8 STUD SIZE VINYL INSULATED INSULATION TYPE VOLTAGE RATING 600 V MATERIAL TIN PLATED BRASS WIRE INSULATION DIAMETER 0.248 INCH
Datasheet
Description
BEVELED, FUNNEL ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE #8 STUD SIZE VINYL INSULATED INSULATION TYPE VOLTAGE RATING 600 V MATERIAL TIN PLATED BRASS WIRE INSULATION DIAMETER 0.248 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - 83-7211 - Ideal Industries, Inc.
Sycamore, IL, USA
Fork Lug
83-7211
Fork Lug 83-7211
BEVELED, FUNNEL ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE #8 STUD SIZE VINYL INSULATED INSULATION TYPE VOLTAGE RATING 600 V MATERIAL TIN PLATED BRASS WIRE INSULATION DIAMETER 0.248 INCH
  • BEVELED, FUNNEL ENTRY TYPE
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL, CUL APPROVAL
  • 75 DEG C TEMPERATURE RATING
  • 25 PER CARTON STANDARD PACKAGE
  • #8 STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • VOLTAGE RATING 600 V
  • MATERIAL TIN PLATED BRASS
  • WIRE INSULATION DIAMETER 0.248 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 83-7211
Product Name Fork Lug
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminals - 1-1377173-8 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Ring Terminals - 1788596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details