Ideal Industries, Inc. Female Disconnect 83-9411

Description
STRAIGHT TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE NON INSULATED INSULATION TYPE 0.11 INCH X 0.02 INCH TAB SIZE IDEAL[R] BRAND BRAZED/BUTTED SEAM BARREL SIZE 0.63 INCH L X 0.126 INCH W
Datasheet
Description
STRAIGHT TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE NON INSULATED INSULATION TYPE 0.11 INCH X 0.02 INCH TAB SIZE IDEAL[R] BRAND BRAZED/BUTTED SEAM BARREL SIZE 0.63 INCH L X 0.126 INCH W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - 83-9411 - Ideal Industries, Inc.
Sycamore, IL, USA
Female Disconnect
83-9411
Female Disconnect 83-9411
STRAIGHT TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE NON INSULATED INSULATION TYPE 0.11 INCH X 0.02 INCH TAB SIZE IDEAL[R] BRAND BRAZED/BUTTED SEAM BARREL SIZE 0.63 INCH L X 0.126 INCH W
  • STRAIGHT TYPE
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • 105 DEG C TEMPERATURE RATING
  • 25 PER CARTON STANDARD PACKAGE
  • NON INSULATED INSULATION TYPE
  • 0.11 INCH X 0.02 INCH TAB SIZE
  • IDEAL[R] BRAND
  • BRAZED/BUTTED SEAM BARREL
  • SIZE 0.63 INCH L X 0.126 INCH W
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 83-9411
Product Name Female Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data