Ideal Industries, Inc. Set Screw Wire Connector 30-222

Description
(1) #16, (3) #18 MIN. WIRE COMBINATION SIZE (2) #10, (1) #12 MAX. WIRE COMBINATION SIZE 20 TO 10 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 600 V VOLTAGE RATING 150 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE SOLID WIRE TYPE 22 MODEL
Datasheet
Description
(1) #16, (3) #18 MIN. WIRE COMBINATION SIZE (2) #10, (1) #12 MAX. WIRE COMBINATION SIZE 20 TO 10 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 600 V VOLTAGE RATING 150 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE SOLID WIRE TYPE 22 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Set Screw Wire Connector - 30-222 - Ideal Industries, Inc.
Sycamore, IL, USA
Set Screw Wire Connector
30-222
Set Screw Wire Connector 30-222
(1) #16, (3) #18 MIN. WIRE COMBINATION SIZE (2) #10, (1) #12 MAX. WIRE COMBINATION SIZE 20 TO 10 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 600 V VOLTAGE RATING 150 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE SOLID WIRE TYPE 22 MODEL
  • (1) #16, (3) #18 MIN. WIRE COMBINATION SIZE
  • (2) #10, (1) #12 MAX. WIRE COMBINATION SIZE
  • 20 TO 10 AWG WIRE SIZE
  • UL 486C, CSA 22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 150 DEG C TEMPERATURE RATING
  • 100 PER BOX STANDARD PACKAGE
  • SOLID WIRE TYPE
  • 22 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-222
Product Name Set Screw Wire Connector
Terminal Type Set Screw Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Quick Disconnects - 100645-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
Bootlace Ferrules - 1787359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 16 mm2
View Details