Ideal Industries, Inc. Push In Wire Connector 30-683

Description
ORANGE COLOR 18 AWG (SOLID) WIRE SIZE UL 2459, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 2500 PER BOX STANDARD PACKAGE 3 PORT(S) POWERPLUG[R] BRAND CURRENT RATING 6 AMPERE KNOCKOUT SIZE 1/2 INCH 183 MODEL
Datasheet
Description
ORANGE COLOR 18 AWG (SOLID) WIRE SIZE UL 2459, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 2500 PER BOX STANDARD PACKAGE 3 PORT(S) POWERPLUG[R] BRAND CURRENT RATING 6 AMPERE KNOCKOUT SIZE 1/2 INCH 183 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push In Wire Connector - 30-683 - Ideal Industries, Inc.
Sycamore, IL, USA
Push In Wire Connector
30-683
Push In Wire Connector 30-683
ORANGE COLOR 18 AWG (SOLID) WIRE SIZE UL 2459, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 2500 PER BOX STANDARD PACKAGE 3 PORT(S) POWERPLUG[R] BRAND CURRENT RATING 6 AMPERE KNOCKOUT SIZE 1/2 INCH 183 MODEL
  • ORANGE COLOR
  • 18 AWG (SOLID) WIRE SIZE
  • UL 2459, CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 2500 PER BOX STANDARD PACKAGE
  • 3 PORT(S)
  • POWERPLUG[R] BRAND
  • CURRENT RATING 6 AMPERE
  • KNOCKOUT SIZE 1/2 INCH
  • 183 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-683
Product Name Push In Wire Connector
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104481-3 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details