Ideal Industries, Inc. Crimp On Wire Connector 30-649

Description
PRE-INSULATED TYPE TIN PLATED COPPER MATERIAL (1) #22, (1) #18 MIN. WIRE COMBINATION SIZE (1) #12, (1) #16 MAX. WIRE COMBINATION SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 10000 PER KEG STANDARD PACKAGE NYLON INSULATION MATERIAL SOLID/STRANDED WIRE TYPE COLOR WHITE 49 MODEL
Datasheet
Description
PRE-INSULATED TYPE TIN PLATED COPPER MATERIAL (1) #22, (1) #18 MIN. WIRE COMBINATION SIZE (1) #12, (1) #16 MAX. WIRE COMBINATION SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 10000 PER KEG STANDARD PACKAGE NYLON INSULATION MATERIAL SOLID/STRANDED WIRE TYPE COLOR WHITE 49 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp On Wire Connector - 30-649 - Ideal Industries, Inc.
Sycamore, IL, USA
Crimp On Wire Connector
30-649
Crimp On Wire Connector 30-649
PRE-INSULATED TYPE TIN PLATED COPPER MATERIAL (1) #22, (1) #18 MIN. WIRE COMBINATION SIZE (1) #12, (1) #16 MAX. WIRE COMBINATION SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 10000 PER KEG STANDARD PACKAGE NYLON INSULATION MATERIAL SOLID/STRANDED WIRE TYPE COLOR WHITE 49 MODEL
  • PRE-INSULATED TYPE
  • TIN PLATED COPPER MATERIAL
  • (1) #22, (1) #18 MIN. WIRE COMBINATION SIZE
  • (1) #12, (1) #16 MAX. WIRE COMBINATION SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 10000 PER KEG STANDARD PACKAGE
  • NYLON INSULATION MATERIAL
  • SOLID/STRANDED WIRE TYPE
  • COLOR WHITE
  • 49 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-649
Product Name Crimp On Wire Connector
Terminal Type Crimp On Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Terminal Ring #10 to 0.045″ Square Socket, Adapter - 8709 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Crocodile Clips - 1902559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Brass
Features RoHS; Insulated
View Details